Win Source Part Number: 1354686-ATWILC3000-M
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tray
Product Status: Active
Frequency: 2.4GHz
Package / Case: Module
Base Product Number: ATWILC3000
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.62V ~ 3.6V
RF Family/Standard: Bluetooth, WiFi
Antenna Type: Integrated, Chip
Data Rate: 72Mbps
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 19dBm
Sensitivity: -98dBm
Serial Interfaces: I²C, SPI, UART
Current - Receiving: 68mA
Current - Transmitting: 230mA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MOD BLUETOOTH CHIP SMD
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1354686-ATWILC3000-MR110CA | ATWILC3000-MR110CA | ATWILC3000-MR110CA-ND | ATWILC3000-MR110CA | ATWILC3000-MR110CA |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | WiFi Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -98 dBm | -98 dBm | -98 dBm | -98 dBm | |
| Output Power | 19 dBm | 19 dBm | 19 dBm | 19 dBm |