Manufacturer: Microchip Technology
Win Source Part Number: 862604-ATWILC1000-MR
Operating Temperature Range: -40°C ~ 85°C
Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Tray
Package: 28-SMD Module, Exposed Pad
Mounting: Surface Mount
Family Name: ATWILC1000
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
RF TXRX MOD WIFI TRACE ANT SMD
| Win Source Electronics | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 862604-ATWILC1000-MR110PB | ATWILC1000-MR110PB-ND | ATWILC1000-MR110PB | ATWILC1000-MR110PB | ATWILC1000-MR110PB |
| Product Name | RF Transceiver Modules - ATWILC1000-MR110PB | RF Transceiver Modules and Modems | WiFi Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 28-SMD Module, Exposed Pad | Surface Mount; 28-SMD Module, Exposed Pad | ||
| RF Modulation | Phase Shift Key | ||||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |