Microchip Technology, Inc. WiFi Module ATSAMW25H18-MR210PB1952

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Module - ATSAMW25H18-MR210PB1952 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF/IF and RFID - RF Transceiver Modules and Modems - 1018647-ATSAMW25H18-MR210PB1952 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1018647-ATSAMW25H18-MR210PB1952
RF/IF and RFID - RF Transceiver Modules and Modems 1018647-ATSAMW25H18-MR210PB1952
Win Source Part Number: 1018647-ATSAMW25H18- MR210PB1952 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz ~ 2.48GHz Protocol: 802.11b/g/n Data Rate: 72Mbps Memory Size: 256kB Flash, 32kB SRAM Antenna Type: Integrated, Trace Power - Output: 17dBm Sensitivity: -98dBm Current - Receiving: 70mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: SPI, UART Current - Transmitting: 172mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) Firmware Version: 19.5.2 REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMW25

Win Source Part Number: 1018647-ATSAMW25H18-MR210PB1952
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.4GHz ~ 2.48GHz
Protocol: 802.11b/g/n
Data Rate: 72Mbps
Memory Size: 256kB Flash, 32kB SRAM
Antenna Type: Integrated, Trace
Power - Output: 17dBm
Sensitivity: -98dBm
Current - Receiving: 70mA
RF Family/Standard: WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: SPI, UART
Current - Transmitting: 172mA
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
Firmware Version: 19.5.2
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMW25

Buy Now Datasheet
RF Transceiver Modules and Modems - ATSAMW25H18-MR210PB1952 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATSAMW25H18-MR210PB1952
RF Transceiver Modules and Modems ATSAMW25H18-MR210PB1952
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.48GHz Integrated, Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.48GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ATSAMW25H18-MR210PB1952 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATSAMW25H18-MR210PB1952
RF and Wireless - RF Transceiver Modules and Modems ATSAMW25H18-MR210PB1952
RF TXRX MOD WIFI TRACE ANT SMD

RF TXRX MOD WIFI TRACE ANT SMD

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number ATSAMW25H18-MR210PB1952 1018647-ATSAMW25H18-MR210PB1952 ATSAMW25H18-MR210PB1952 ATSAMW25H18-MR210PB1952
Product Name WiFi Module RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 2480 MHz 2400 to 2480 MHz 2400 to 2480 MHz
Sensitivity -98 dBm -98 dBm -98 dBm
Output Power 17 dBm 17 dBm 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4659 - Qorvo
Specs
Features RoHS
Operating Frequency 5925 to 7125 MHz
Package Type Laminate
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details