Microchip Technology, Inc. RF/IF and RFID - RF Transceiver ICs ATSAMR30G18A-MUT

Description
Win Source Part Number: 1235855-ATSAMR30G18A -MUT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 700MHz, 800MHz, 900MHz Memory Size: 256kB Flash, 40kB SRAM Power - Output: 11dBm Sensitivity: -110dBm Data Rate (Max): 1Mbps Current - Receiving: 9.2mA RF Family/Standard: 802.15.4 Modulation: BPSK, O-QPSK Serial Interfaces: I2C, SPI GPIO: 28 Current - Transmitting: 26.5mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAMR30G18A-MUTDKR, ATSAMR30G18A-MUTTR,A TSAMR30G18A-MUTCT Base Product Number: ATSAMR30
Request a Quote Datasheet
Description
Win Source Part Number: 1235855-ATSAMR30G18A -MUT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 700MHz, 800MHz, 900MHz Memory Size: 256kB Flash, 40kB SRAM Power - Output: 11dBm Sensitivity: -110dBm Data Rate (Max): 1Mbps Current - Receiving: 9.2mA RF Family/Standard: 802.15.4 Modulation: BPSK, O-QPSK Serial Interfaces: I2C, SPI GPIO: 28 Current - Transmitting: 26.5mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAMR30G18A-MUTDKR, ATSAMR30G18A-MUTTR,A TSAMR30G18A-MUTCT Base Product Number: ATSAMR30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235855-ATSAMR30G18A-MUT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235855-ATSAMR30G18A-MUT
RF/IF and RFID - RF Transceiver ICs 1235855-ATSAMR30G18A-MUT
Win Source Part Number: 1235855-ATSAMR30G18A -MUT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 700MHz, 800MHz, 900MHz Memory Size: 256kB Flash, 40kB SRAM Power - Output: 11dBm Sensitivity: -110dBm Data Rate (Max): 1Mbps Current - Receiving: 9.2mA RF Family/Standard: 802.15.4 Modulation: BPSK, O-QPSK Serial Interfaces: I2C, SPI GPIO: 28 Current - Transmitting: 26.5mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATSAMR30G18A-MUTDKR, ATSAMR30G18A-MUTTR,A TSAMR30G18A-MUTCT Base Product Number: ATSAMR30

Win Source Part Number: 1235855-ATSAMR30G18A-MUT
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 700MHz, 800MHz, 900MHz
Memory Size: 256kB Flash, 40kB SRAM
Power - Output: 11dBm
Sensitivity: -110dBm
Data Rate (Max): 1Mbps
Current - Receiving: 9.2mA
RF Family/Standard: 802.15.4
Modulation: BPSK, O-QPSK
Serial Interfaces: I2C, SPI
GPIO: 28
Current - Transmitting: 26.5mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATSAMR30G18A-MUTDKR,ATSAMR30G18A-MUTTR,ATSAMR30G18A-MUTCT
Base Product Number: ATSAMR30

Buy Now Datasheet
Downers Grove, IL, United States
Zigbee Module
ATSAMR30G18A-MUT
Zigbee Module ATSAMR30G18A-MUT
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - ATSAMR30G18A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATSAMR30G18A-MUT
RF and Wireless - RF Transceiver ICs ATSAMR30G18A-MUT
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Modules RF Transceivers
Product Number 1235855-ATSAMR30G18A-MUT ATSAMR30G18A-MUT ATSAMR30G18A-MUT
Product Name RF/IF and RFID - RF Transceiver ICs Zigbee Module RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 900 MHz 700 to 900 MHz
Sensitivity -110 dBm -110 dBm -110 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
OEM USB WiFi Modules - WiFiHU2-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Transceiver Modules and Modems - 150-WBZ450PE-I-ND - DigiKey
Specs
RF Modulation Frequency Shift Key; Phase Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details