Win Source Part Number: 1356594-ATSAMR21G16A
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SMART™ SAM R21
Package: Tray
Product Status: Active
Frequency: 2.4GHz
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Base Product Number: ATSAMR21
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Voltage - Supply: 1.8V ~ 3.6V
Memory Size: 64kB Flash, 8kB SRAM
RF Family/Standard: General ISM > 1GHz
Modulation: O-QPSK
Power - Output: 4dBm
Sensitivity: -99dBm
Serial Interfaces: I²C, SPI, UART, USART, USB
Current - Receiving: 11.3mA ~ 11.8mA
Current - Transmitting: 7.2mA ~ 13.8mA
Data Rate (Max): 250kbps
GPIO: 28
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC RF TXRX+MCU ISM>1GHZ 48VFQFN
| Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Modules | RF Transceivers |
| Product Number | 1356594-ATSAMR21G16A-MF | ATSAMR21G16A-MF | ATSAMR21G16A-MF |
| Product Name | RF and Wireless - RF Transceiver ICs | Zigbee Module | RF and Wireless - RF Transceiver ICs |
| Package Type | 48-VFQFN Exposed Pad | ||
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | |
| Sensitivity | -99 dBm | -99 dBm | -99 dBm |