Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1381492-ATSAMR21E16A
Category: RF and Wireless>RF Transceiver ICs
Series: SMART™ SAM R21
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 5,000 pcs
Frequency: 2.4GHz
Memory Size: 64kB Flash, 8kB SRAM
Power - Output: 4dBm
Sensitivity: -99dBm
Data Rate (Max): 250kbps
Current - Receiving: 11.3mA ~ 11.8mA
RF Family/Standard: General ISM > 1GHz
Modulation: O-QPSK
Serial Interfaces: I²C, SPI, UART, USART, USB
GPIO: 16
Current - Transmitting: 7.2mA ~ 13.8mA
Voltage - Supply: 1.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMR21
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC RF TXRX+MCU ISM>1GHZ 32VQFN
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | ATSAMR21E16A-MUT | 1381492-ATSAMR21E16A-MUT | ATSAMR21E16A-MUT |
| Product Name | Zigbee Module | RF and Wireless - RF Transceiver ICs | RF and Wireless - RF Transceiver ICs |
| Sensitivity | -99 dBm | -99 dBm | -99 dBm |
| Output Power | 4 dBm | 4 dBm | 4 dBm |
| Package Type | 32-VFQFN Exposed Pad | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |