Microchip Technology, Inc. RF Transceiver Modules - ATSAMB11-MR210CA ATSAMB11-MR210CA

Description
Manufacturer: Microchip Technology Win Source Part Number: 862465-ATSAMB11-MR21 0CA Series: SmartConnect Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: ATSAMB11 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862465-ATSAMB11-MR21 0CA Series: SmartConnect Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: ATSAMB11 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ATSAMB11-MR210CA - 862465-ATSAMB11-MR210CA - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ATSAMB11-MR210CA
862465-ATSAMB11-MR210CA
RF Transceiver Modules - ATSAMB11-MR210CA 862465-ATSAMB11-MR210CA
Manufacturer: Microchip Technology Win Source Part Number: 862465-ATSAMB11-MR21 0CA Series: SmartConnect Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: ATSAMB11 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862465-ATSAMB11-MR210CA
Series: SmartConnect
Features: Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: ATSAMB11
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Transceiver Modules and Modems - ATSAMB11-MR210CA-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
ATSAMB11-MR210CA-ND
RF Transceiver Modules and Modems ATSAMB11-MR210CA-ND
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ATSAMB11-MR210CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATSAMB11-MR210CA
RF and Wireless - RF Transceiver Modules and Modems ATSAMB11-MR210CA
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - ATSAMB11-MR210CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATSAMB11-MR210CA
RF Transceiver Modules and Modems ATSAMB11-MR210CA
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 862465-ATSAMB11-MR210CA ATSAMB11-MR210CA-ND ATSAMB11-MR210CA ATSAMB11-MR210CA
Product Name RF Transceiver Modules - ATSAMB11-MR210CA RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Package Type Surface Mount; Surface Mount Surface Mount; Module Surface Mount; Module
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm -96 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
5 GHz Wi-Fi 7 High Power Front End Module - QPF4557 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5170 to 5895 MHz
View Details
RF Transceiver Modules and Modems - BM62SPKS1MC2-0001AA-ND - DigiKey
Specs
RF Modulation Frequency Shift Key; Phase Shift Key
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz
View Details
4 suppliers