Microchip Technology, Inc. mXT3432S ATMXT3432S

Datasheet

Suppliers

Company
Product
Description
Supplier Links
mXT3432S - ATMXT3432S - Microchip Technology, Inc.
Chandler, AZ, United States
mXT3432S
ATMXT3432S
mXT3432S ATMXT3432S
The recommended alternative touch controller is ATMXT2952TD. Microchip's maXTouch® family is known for its superior performance and rich feature set. The mXT3432S is optimized for touchscreens up to 17.3" and enables shieldless designs, in addition to its superior performance, multi-touch functionality, faster response time and robust operation. Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs. Additional Features Supports up to 10 concurrent touches in real time with touch size reporting Communication via I2C or USB interfaces Supports glove (2mm) touch Support thick lenses (up to 2mm plastic) Packages: Master UFBGA64; Slaves VFBGA128

The recommended alternative touch controller is ATMXT2952TD.

Microchip's maXTouch® family is known for its superior performance and rich feature set. The mXT3432S is optimized for touchscreens up to 17.3" and enables shieldless designs, in addition to its superior performance, multi-touch functionality, faster response time and robust operation.

Support: off the shelf maXTouch standard modules are available to help shorten development time and reduce risk. Microchip also has a strong selection of factory trained global touch sensor module partners to help support custom touch sensor and/or touchscreen display designs.

Additional Features

  • Supports up to 10 concurrent touches in real time with touch size reporting
  • Communication via I2C or USB interfaces
  • Supports glove (2mm) touch
  • Support thick lenses (up to 2mm plastic)
  • Packages: Master UFBGA64; Slaves VFBGA128
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Touch Screen Controllers
Product Number ATMXT3432S
Product Name mXT3432S
Interface I2C; USB
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
SiM3C1xx 32-bit Microcontrollers -  - Silicon Labs
Specs
Type Capacitive
Interface I2C; SPI; UART; I2S, USART
Supply Voltage 1.8 to 5.5 volts
View Details
BlueStar™ Color Touch Screen Controller -  - Russells Technical Products
Specs
Type Resistive
Interface Serial; USB; Remote Ethernet/RS-22/RS-485
Supply Voltage 100 to 250 volts
View Details
Resistive Touch Controllers -  - Semtech Corp.
Specs
Type Resistive
Wire Type 4 Wire (optional feature); 5 Wire (optional feature)
Interface I2C (optional feature); SPI (optional feature)
View Details