Microchip Technology, Inc. Zigbee Module ATMEGA256RFR2-ZFR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zigbee Module - ATMEGA256RFR2-ZFR - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
ATMEGA256RFR2-ZFR
Zigbee Module ATMEGA256RFR2-ZFR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF/IF and RFID - RF Transceiver ICs - 973991-ATMEGA256RFR2-ZFR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
973991-ATMEGA256RFR2-ZFR
RF/IF and RFID - RF Transceiver ICs 973991-ATMEGA256RFR2-ZFR
Win Source Part Number: 973991-ATMEGA256RFR2 -ZFR Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee® Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Data Rate (Max): 2Mbps Current - Receiving: 5mA ~ 12.5mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 35 Current - Transmitting: 8mA ~ 14.5mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATMEGA256RFR2ZFR,161 1-ATMEGA256RFR2-ZFRD KRINACTIVE,1611-ATME GA256RFR2-ZFRTR-ND,A TMEGA256RFR2-ZFRCT,A TMEGA256RFR2-ZFRDKR, 1611-ATMEGA256RFR2-Z FRTR,1611-ATMEGA256R FR2-ZFRDKR-ND,1611-A TMEGA256RFR2-ZFRTRIN ACTIVE,ATMEGA256RFR2 -ZFRTR,1611-ATMEGA25 6RFR2-ZFRCT,1611-ATM EGA256RFR2-ZFRDKR Base Product Number: ATMEGA256

Win Source Part Number: 973991-ATMEGA256RFR2-ZFR
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee®
Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM
Power - Output: 3.5dBm
Sensitivity: -100dBm
Data Rate (Max): 2Mbps
Current - Receiving: 5mA ~ 12.5mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: I2C, JTAG, SPI, USART
GPIO: 35
Current - Transmitting: 8mA ~ 14.5mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATMEGA256RFR2ZFR,1611-ATMEGA256RFR2-ZFRDKRINACTIVE,1611-ATMEGA256RFR2-ZFRTR-ND,ATMEGA256RFR2-ZFRCT,ATMEGA256RFR2-ZFRDKR,1611-ATMEGA256RFR2-ZFRTR,1611-ATMEGA256RFR2-ZFRDKR-ND,1611-ATMEGA256RFR2-ZFRTRINACTIVE,ATMEGA256RFR2-ZFRTR,1611-ATMEGA256RFR2-ZFRCT,1611-ATMEGA256RFR2-ZFRDKR
Base Product Number: ATMEGA256

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - ATMEGA256RFR2-ZFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATMEGA256RFR2-ZFR
RF and Wireless - RF Transceiver ICs ATMEGA256RFR2-ZFR
IC RF TXRX+MCU 802.15.4 64VFQFN

IC RF TXRX+MCU 802.15.4 64VFQFN

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number ATMEGA256RFR2-ZFR 973991-ATMEGA256RFR2-ZFR ATMEGA256RFR2-ZFR
Product Name Zigbee Module RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 133759 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
2.4 GHz Wi-Fi 7 Front End Module - QPF4239 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2412 to 2484 MHz
View Details
RF Transmitters - MICRF102BM - 003578-MICRF102BM - Win Source Electronics
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power -4 dBm
Operating Frequency 300 to 470 MHz
View Details
5 suppliers