Microchip Technology, Inc. RF Transceiver ICs - ATMEGA2564RFR2-ZU ATMEGA2564RFR2-ZU

Description
Manufacturer: Microchip Technology Win Source Part Number: 862346-ATMEGA2564RFR 2-ZU Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ATMEGA2564 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862346-ATMEGA2564RFR 2-ZU Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ATMEGA2564 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATMEGA2564RFR2-ZU - 862346-ATMEGA2564RFR2-ZU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATMEGA2564RFR2-ZU
862346-ATMEGA2564RFR2-ZU
RF Transceiver ICs - ATMEGA2564RFR2-ZU 862346-ATMEGA2564RFR2-ZU
Manufacturer: Microchip Technology Win Source Part Number: 862346-ATMEGA2564RFR 2-ZU Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ATMEGA2564 Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862346-ATMEGA2564RFR2-ZU
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Package: 48-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ATMEGA2564
Categories: RF/IF and RFID
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 416
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Zigbee Module - ATMEGA2564RFR2-ZU - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
ATMEGA2564RFR2-ZU
Zigbee Module ATMEGA2564RFR2-ZU
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Transceiver ICs - ATMEGA2564RFR2-ZU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATMEGA2564RFR2-ZU
RF and Wireless - RF Transceiver ICs ATMEGA2564RFR2-ZU
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Modules RF Transceivers
Product Number 862346-ATMEGA2564RFR2-ZU ATMEGA2564RFR2-ZU ATMEGA2564RFR2-ZU
Product Name RF Transceiver ICs - ATMEGA2564RFR2-ZU Zigbee Module RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data