Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 912082-ATMEGA128RFR2
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad
Package: 64-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ATMEGA128
Categories: RF/IF and RFID
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC RF TXRX+MCU 802.15.4 64VFQFN
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | ATMEGA128RFR2-ZU | 912082-ATMEGA128RFR2-ZU | ATMEGA128RFR2-ZU |
| Product Name | Zigbee Module | RF Transceiver ICs - ATMEGA128RFR2-ZU | RF and Wireless - RF Transceiver ICs |
| Package Type | Surface Mount; Surface Mount | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | ||
| Data Rate | 2000 kbps |