IC PLD 8MC 15NS 20DIP Product overview: ATF16V8B-15PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8B-15PU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 092244-ATF16V8B-15PU
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Active
Case / Package: 20-PDIP
Speed(Frequency): 15ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
SPLD ATF16V8B 250 Gates 8 Macro Cells
SPLD ATF16V8B 250 Gates 8 Macro Cells
EEPLD - Electronically Erasable Programmable Logic Devices 15 ns 20 I/O Pins 8 macorcells 8 reg
IC PLD 8MC 15NS 20DIP
EEPLD DIP-20 Programmable Logic Device (CPLDs/FPGAs) ROHS
SPLD LOGIC EEPLD, 15NS, 8 MACROCELLS, 20-DIP; Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:80mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
SPLD, 15NS, 62MHZ, DIP-20 ROHS COMPLIANT: YES
IC PLD 8MC 15NS 20DIP
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF16V8B-15PU | 092244-ATF16V8B-15PU | ATF16V8B-15PU-ND | 1278202 | 1278202P | ATF16V8B-15PU | ATF16V8B-15PU | ATF16V8B-15PU | 68T2425 | 91AH5743 | ATF16V8B-15PU | ATF16V8B-15PU |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8B-15PU | PLDs (Programmable Logic Device) | SPLDs | SPLDs | EEPLD - Electronically Erasable Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) | Spld Logic Eepld, 15Ns, 8 Macrocells, 20-Dip; Propagation Delay Microchip | Spld, 15Ns, 62Mhz, Dip-20 Rohs Compliant Microchip | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; Tube | PDIP; Other; 20-PDIP | Other; "20-DIP (0.300"", 7.62mm)" | Other; Pdip | Other; DIP | Other; 20-DIP (0.300\", 7.62mm) | ||||||
| Pins | 20 | 20 | 20 | |||||||||
| Internal Frequency | 62 MHz | 62 MHz | ||||||||||
| User I/Os | 20 pins | 8 pins | 8 pins | 8 pins | ||||||||
| Propagation Delay | 15 ns | 15 ns |