IC PLD 8MC 10NS 20PLCC Product overview: ATF16V8B-10JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16V8B-10JU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 912059-ATF16V8B-10JU
Series: 16V8
Features: series Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Speed: 10 ns
Package: 20-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Family Name: ATF16V8
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
10NS,250 GATES EPLD,20 PIN PLCC,5V GREEN
10NS,250 GATES EPLD,20 PIN PLCC,5V GREEN
IC PLD 8MC 10NS 20PLCC
EEPLD - Electronically Erasable Programmable Logic Devices 10 ns 20 I/O Pins 8 macorcells 8 reg
IC PLD 8MC 10NS 20PLCC
SPLD, 8 I/O, LCC-20 ROHS COMPLIANT: YES
SPLD LOGIC EEPLD, 10NS, 8 MACROCELLS, PLCC-20; Propagation Delay:10ns; No. of I/O s:8I/O s; Frequency:83MHz; Supply Current Max:95mA; Logic Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Complex Programmable Logic Devices (CPLD) | Simple Programmable Logic Devices (SPLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-ATF16V8B-10JU | 912059-ATF16V8B-10JU | ATF16V8B-10JU-ND | 1771687 | ATF16V8B-10JU | ATF16V8B-10JU | ATF16V8B-10JU | 65AH3801 | 68T2423 | ATF16V8B-10JU |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16V8B-10JU | PLDs (Programmable Logic Device) | CPLDs | Embedded - PLDs (Programmable Logic Device) | EEPLD - Electronically Erasable Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Spld, 8 I/o, Lcc-20 Rohs Compliant Microchip | Spld Logic Eepld, 10Ns, 8 Macrocells, Plcc-20; Propagation Delay Microchip | PLDs (Programmable Logic Device) |
| Package Type | Other; Tube | PLCC; Other; 20-PLCC (9x9) | Other; 20-LCC (J-Lead) | PLCC; Other; Plcc | Other; 20-LCC (J-Lead) | Other; LCC | Other; 20-LCC (J-Lead) | |||
| Pins | 20 | 20 | 20 | 20 | ||||||
| Internal Frequency | 83 MHz | 83 MHz | ||||||||
| User I/Os | 20 pins | 18 pins | 8 pins | |||||||
| Propagation Delay | 10 ns | 10 ns | 10 ns |