Microchip Technology, Inc. RF Transmitters ATA8742C-PXQW

Description
RF Transmitter ASK, FSK 433MHz 7.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad
Request a Quote
Description
RF Transmitter ASK, FSK 433MHz 7.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATA8742C-PXQW is a UHF ASK/FSK transmitter integrated with an AVR microcontroller, designed for low-cost data transmission systems. It operates within the frequency range of 429MHz to 439MHz and supports data rates up to 32kBit/s. The device is housed in a compact QFN24 package measuring 5mm x 5mm and is suitable for various applications, including remote keyless entry systems, alarms, telemetering, and home automation. This transmitter features a supply voltage range of 2.0V to 4.0V, making it compatible with single lithium-cell power supplies. It exhibits low power consumption, with a typical active mode current of 9.8mA at 3.0V and a power-down mode current of 200nA. The output power is rated at 7.5dBm at 433.92MHz, and it includes an integrated PLL loop filter for improved performance. The ATA8742C-PXQW also offers robust ESD protection, with ratings of HBM 2500V, MM 100V, and CDM 1000V. It includes a variety of peripheral features such as two timer/counter units, a 10-bit ADC, and a programmable watchdog timer. The microcontroller has 4KBytes of flash memory, 256Bytes of EEPROM, and 256Bytes of SRAM, along with a programming lock for data security. This combination of features makes the ATA8742C-PXQW a versatile choice for engineers looking for a reliable RF transmitter solution.

Datasheet Summary
Powered by GS/AI

The ATA8742C-PXQW is a UHF ASK/FSK transmitter integrated with an AVR microcontroller, designed for low-cost data transmission systems. It operates within the frequency range of 429MHz to 439MHz and supports data rates up to 32kBit/s. The device is housed in a compact QFN24 package measuring 5mm x 5mm and is suitable for various applications, including remote keyless entry systems, alarms, telemetering, and home automation. This transmitter features a supply voltage range of 2.0V to 4.0V, making it compatible with single lithium-cell power supplies. It exhibits low power consumption, with a typical active mode current of 9.8mA at 3.0V and a power-down mode current of 200nA. The output power is rated at 7.5dBm at 433.92MHz, and it includes an integrated PLL loop filter for improved performance. The ATA8742C-PXQW also offers robust ESD protection, with ratings of HBM 2500V, MM 100V, and CDM 1000V. It includes a variety of peripheral features such as two timer/counter units, a 10-bit ADC, and a programmable watchdog timer. The microcontroller has 4KBytes of flash memory, 256Bytes of EEPROM, and 256Bytes of SRAM, along with a programming lock for data security. This combination of features makes the ATA8742C-PXQW a versatile choice for engineers looking for a reliable RF transmitter solution.

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - ATA8742C-PXQWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
ATA8742C-PXQWTR-ND
RF Transmitters ATA8742C-PXQWTR-ND
RF Transmitter ASK, FSK 433MHz 7.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad

RF Transmitter ASK, FSK 433MHz 7.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
433MHZ Rf Transmitter
871-ATA8742C-PXQW
433MHZ Rf Transmitter 871-ATA8742C-PXQW
RF XMITTER ASK/FSK 433MHZ 24VQFN Product overview: ATA8742C-PXQW from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8742C-PXQW can be used for catalog matching and distributor lookup.

RF XMITTER ASK/FSK 433MHZ 24VQFN Product overview: ATA8742C-PXQW from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8742C-PXQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - ATA8742C-PXQW - 862292-ATA8742C-PXQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA8742C-PXQW
862292-ATA8742C-PXQW
RF Transmitters - ATA8742C-PXQW 862292-ATA8742C-PXQW
Manufacturer: Microchip Technology Win Source Part Number: 862292-ATA8742C-PXQW Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, FSK 433MHz 7.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATA8742C-PXQWTR, ATA8742C-PXQWCT, ATA8742CPXQW, ATA8742C-PXQWDKR

Manufacturer: Microchip Technology
Win Source Part Number: 862292-ATA8742C-PXQW
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter ASK, FSK 433MHz 7.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad
Package: Reel - TR
Package: 24-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 24-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATA8742C-PXQWTR, ATA8742C-PXQWCT, ATA8742CPXQW, ATA8742C-PXQWDKR

Buy Now Datasheet
RF Transmitters - ATA8742C-PXQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
ATA8742C-PXQW
RF Transmitters ATA8742C-PXQW
RF Transmitter ASK, FSK 433MHz 7.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad

RF Transmitter ASK, FSK 433MHz 7.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad

Buy Now Datasheet
RF and Wireless - RF Transmitters - ATA8742C-PXQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
ATA8742C-PXQW
RF and Wireless - RF Transmitters ATA8742C-PXQW
RF XMITTER ASK/FSK 433MHZ 24VQFN

RF XMITTER ASK/FSK 433MHZ 24VQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number ATA8742C-PXQWTR-ND 871-ATA8742C-PXQW 862292-ATA8742C-PXQW ATA8742C-PXQW ATA8742C-PXQW
Product Name RF Transmitters 433MHZ Rf Transmitter RF Transmitters - ATA8742C-PXQW RF Transmitters RF and Wireless - RF Transmitters
Device Type Transmitter
Applications Home Automation, Remote Sensing, RKE Home Automation, Remote Sensing, RKE Home Automation, Remote Sensing, RKE
RF Modulation Amplitude Shift Key; Frequency Shift Key ASK, FSK
Features Antenna Connector RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307767 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Transceiver Modules and Modems - 2312-DWM3001CTR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
Embedded Bluetooth® Modules for OEM's - RB4000 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Transceiver Modules and Modems - ATWILC3000-MR110UA-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -98 dBm
View Details
5 suppliers