RF Transmitter ISM 315MHz ~ 433MHz 8dBm Antenna 32-WFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | ATA5795C-PNQW18TR-ND |
| Product Name | RF Transmitters |
| Device Type | Transmitter |
| Applications | General Purpose |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 315 to 433 MHz |