Microchip Technology, Inc. RF Transmitters - ATA2745M-TCQY ATA2745M-TCQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 805760-ATA2745M-TCQY Packaging: Reel Applications: Use For General Frequency: 433MHz Power - Output: 3dBm Data Interface: PCB, Surface Mount Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Part Status: Obsolete (End Of Life) Current - Transmitting: 12.5mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-LSSOP Data Rate (Maximum): 20kBaud Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 805760-ATA2745M-TCQY Packaging: Reel Applications: Use For General Frequency: 433MHz Power - Output: 3dBm Data Interface: PCB, Surface Mount Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Part Status: Obsolete (End Of Life) Current - Transmitting: 12.5mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-LSSOP Data Rate (Maximum): 20kBaud Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - ATA2745M-TCQY - 805760-ATA2745M-TCQY - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA2745M-TCQY
805760-ATA2745M-TCQY
RF Transmitters - ATA2745M-TCQY 805760-ATA2745M-TCQY
Manufacturer: Microchip Technology Win Source Part Number: 805760-ATA2745M-TCQY Packaging: Reel Applications: Use For General Frequency: 433MHz Power - Output: 3dBm Data Interface: PCB, Surface Mount Modulation or Protocol: ASK Antenna Connector: PCB, Surface Mount Part Status: Obsolete (End Of Life) Current - Transmitting: 12.5mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-LSSOP Data Rate (Maximum): 20kBaud Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V

Manufacturer: Microchip Technology
Win Source Part Number: 805760-ATA2745M-TCQY
Packaging: Reel
Applications: Use For General
Frequency: 433MHz
Power - Output: 3dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: ASK
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete (End Of Life)
Current - Transmitting: 12.5mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-LSSOP
Data Rate (Maximum): 20kBaud
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6V

Buy Now
Singapore, Singapore
433MHZ Rf Transmitter
871-ATA2745M-TCQY
433MHZ Rf Transmitter 871-ATA2745M-TCQY
RF XMITTER ASK 433MHZ 16LSSOP Product overview: ATA2745M-TCQY from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA2745M-TCQY can be used for catalog matching and distributor lookup.

RF XMITTER ASK 433MHZ 16LSSOP Product overview: ATA2745M-TCQY from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA2745M-TCQY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - ATA2745M-TCQY-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
ATA2745M-TCQY-ND
RF Transmitters ATA2745M-TCQY-ND
"RF Transmitter ASK 433MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154"", 3.90mm Width)"

"RF Transmitter ASK 433MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
RF Transmitters - ATA2745M-TCQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
ATA2745M-TCQY
RF Transmitters ATA2745M-TCQY
RF Transmitter ASK 433MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154", 3.90mm Width)

RF Transmitter ASK 433MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Modules RF Transmitters
Product Number 805760-ATA2745M-TCQY 871-ATA2745M-TCQY ATA2745M-TCQY-ND ATA2745M-TCQY
Product Name RF Transmitters - ATA2745M-TCQY 433MHZ Rf Transmitter RF Transmitters RF Transmitters
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 3 dBm 3 dBm 3 dBm
Operating Frequency 433 MHz 433 MHz 433 MHz
Supply Voltage 6 volts 6 volts 6 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data