Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 911976-AT86RF232-ZX
Operating Temperature Range: 0°C ~ 70°C
Features: IC RF TxRx + MCU 802.15.4, General ISM > 1GHz 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: AT86RF232
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
AT86RF2 - WIRELESS TRANSCEIVER
RF TRANSCEIVER, 2.405GHZ-2.48GHZ, QFN-32; Frequency Min:2.48GHz; Frequency Max:2.405GHz; RF / IF Modulation:O-QPSK; Receiving Current:11.8mA; Transmitting Current:13.8mA; RF IC Case Style:QFN; No. of Pins:32Pins; Data Rate:250Kbps RoHS Compliant: Yes
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | AT86RF232-ZX | 911976-AT86RF232-ZX | AT86RF232-ZX | 92T0949 |
| Product Name | Zigbee Module | RF Transceiver ICs - AT86RF232-ZX | RF and Wireless - RF Transceiver ICs | Rf Transceiver, 2.405Ghz-2.48Ghz, Qfn-32; Frequency Min Microchip |
| Package Type | Surface Mount; Surface Mount | |||
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) | ||
| Operating Frequency | 2400 MHz | 2480 to 2405 MHz | ||
| Data Rate | 250 kbps | 250 kbps | ||
| Sensitivity | -100 dBm |