Microchip Technology, Inc. FPGA Programmable Logic Device A3P060-1VQG100T

Description
IC FPGA 71 I/O 100VQFP Product overview: A3P060-1VQG100T from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P060-1VQG100T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 71 I/O 100VQFP Product overview: A3P060-1VQG100T from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P060-1VQG100T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A3P060-1VQG100T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P060-1VQG100T
FPGA Programmable Logic Device 696-A3P060-1VQG100T
IC FPGA 71 I/O 100VQFP Product overview: A3P060-1VQG100T from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P060-1VQG100T can be used for catalog matching and distributor lookup.

IC FPGA 71 I/O 100VQFP Product overview: A3P060-1VQG100T from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P060-1VQG100T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1381289-A3P060-1VQG100T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1381289-A3P060-1VQG100T
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1381289-A3P060-1VQG100T
Win Source Part Number: 1381289-A3P060-1VQG1 00T Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: Automotive, AEC-Q100, ProASIC3 Package: Tray Standard Package: 90 pcs Number of I/O: 71 Total RAM Bits: 18432 Number of Gates: 60000 Voltage - Supply: 1.425V ~ 1.575V Mounting Type: Surface Mount Package / Case: 100-TQFP Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A3P060 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381289-A3P060-1VQG100T
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Series: Automotive, AEC-Q100, ProASIC3
Package: Tray
Standard Package: 90 pcs
Number of I/O: 71
Total RAM Bits: 18432
Number of Gates: 60000
Voltage - Supply: 1.425V ~ 1.575V
Mounting Type: Surface Mount
Package / Case: 100-TQFP
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3P060
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3P060-1VQG100T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P060-1VQG100T
FPGAs (Field Programmable Gate Array) A3P060-1VQG100T
Automotive, AEC-Q100, ProASIC3 Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP

Automotive, AEC-Q100, ProASIC3 Field Programmable Gate Array (FPGA) IC 71 18432 100-TQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - A3P060-1VQG100T - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
A3P060-1VQG100T
FPGAs (Field Programmable Gate Array) A3P060-1VQG100T
IC FPGA 71 I/O 100VQFP

IC FPGA 71 I/O 100VQFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3P060-1VQG100T - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P060-1VQG100T
Embedded - FPGAs (Field Programmable Gate Array) A3P060-1VQG100T
IC FPGA 71 I/O 100VQFP

IC FPGA 71 I/O 100VQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A3P060-1VQG100T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P060-1VQG100T
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P060-1VQG100T
IC FPGA 71 I/O 100VQFP

IC FPGA 71 I/O 100VQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A3P060-1VQG100T 1381289-A3P060-1VQG100T A3P060-1VQG100T A3P060-1VQG100T A3P060-1VQG100T A3P060-1VQG100T
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 60000 60000 60000 60000 60000
Package Type Other; Tray QFP; TQFP; Other; 100-TQFP QFP; Other; 100-TQFP QFP; TQFP
User I/Os 71 pins 71 pins 71 pins
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP1810LC-45 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 22.2 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details