ProASIC3 Field Programmable Gate Array (FPGA) IC 96 18432 144-LBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 96 18432 144-LBGA
IC FPGA 96 I/O 144FBGA
IC FPGA 96 I/O 144FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A3P060-1FG144-ND | A3P060-1FG144 | A3P060-1FG144 | A3P060-1FG144 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 144-LBGA | Other; 144-LBGA | ||
| Pins | 144 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 60000 | 60000 |