IC FPGA 77 I/O 100VQFP Product overview: A3P030-VQG100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P030-VQG100I can be used for catalog matching and distributor lookup.
ProASIC3 Field Programmable Gate Array (FPGA) IC 77 100-TQFP
IC FPGA 77 I/O 100VQFP
IC FPGA 77 I/O 100VQFP
IC FPGA 77 I/O 100VQFP
30000 TQFP-100(14x14) Programmable Logic Device (CPLDs/FPGAs) ROHS
ProASIC3 Field Programmable Gate Array (FPGA) IC 77 100-TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P030-VQG100I | 1100-1235-ND | A3P030-VQG100I | A3P030-VQG100I | A3P030-VQG100I | A3P030-VQG100I | A3P030-VQG100I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) | FPGAs (Field Programmable Gate Array) |
| System Gates | 30000 | 30000 | 30000 | 30000 | 30000 | ||
| Registers | 768 | ||||||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | QFP; TQFP | QFP; TQFP; Other; 100-TQFP | ||
| Pins | 100 | 100 | |||||
| Internal Frequency | 350 MHz |