MicroSense, LLC Torque Magnetometer ET7

Description
MicroSense offers true torque magnetometers both as an option to the EV Vibrating Sample Magnetometer (VSM) systems and as a standalone system (ET7, ET9 and ET11 systems). ET system properties The most typical configuration, the ET9, can reach fields up to 28 kOe at a sample space of 10 mm with the standard 50 mm pole faces and above 31 kOe with the optional 25 mm pole faces. This is 10 kOe more than can be obtained with vector based torque magnetometers using a magnet that is 3 times the size (weight) of the ET9 magnet. Competing vector based systems using a magnet similar in size to the ET9 system can only reach a maximum field of 12.5 kOe, much to low for many modern materials. If needed an even higher field can be obtained using special alloy pole faces. Alternatively, with the ET11 system fields above 34 kOe can be reached. The Torque magnetometer model can measure solid, bulk, and thin film samples and is supplied with sample holders for all these types of samples. The excellent real world low noise performance make this torque magnetometer the perfect choice for samples with a low torque. Due to a highly efficient magnet power supply design, no water cooling is needed for the electronics. Because of this, the Torque magnetometer can operate at a medium duty cycle or at low fields without the need for a water chiller. For many measurements this eliminates a source of acoustic noise from the lab environment. Also, removing water cooling from high power electronics makes this system inherently safer than water cooled power supply designs. Included with the system are all the options needed to run including the EasyVSM software which is easy to use for simple measurements yet powerful enough for the most complicated measurements. Benefits of Using the ET Torque Magnetometer: Noise below 5 mdyncm with averaging Highest magnetic field of >28 kOe (for the ET9, > 34 kOe with the ET11) Easy switch between VSM and Torque option Safe and reliable air-cooled magnet power supply System can be used without water cooling for low field or medium duty cycle measurements 3 systems in one with Torque Magnetometer, Vibrating Sample Magnetometer and Magneto Resistance options Small footprint: 1 cabinet + measurement station
Datasheet
Description
MicroSense offers true torque magnetometers both as an option to the EV Vibrating Sample Magnetometer (VSM) systems and as a standalone system (ET7, ET9 and ET11 systems). ET system properties The most typical configuration, the ET9, can reach fields up to 28 kOe at a sample space of 10 mm with the standard 50 mm pole faces and above 31 kOe with the optional 25 mm pole faces. This is 10 kOe more than can be obtained with vector based torque magnetometers using a magnet that is 3 times the size (weight) of the ET9 magnet. Competing vector based systems using a magnet similar in size to the ET9 system can only reach a maximum field of 12.5 kOe, much to low for many modern materials. If needed an even higher field can be obtained using special alloy pole faces. Alternatively, with the ET11 system fields above 34 kOe can be reached. The Torque magnetometer model can measure solid, bulk, and thin film samples and is supplied with sample holders for all these types of samples. The excellent real world low noise performance make this torque magnetometer the perfect choice for samples with a low torque. Due to a highly efficient magnet power supply design, no water cooling is needed for the electronics. Because of this, the Torque magnetometer can operate at a medium duty cycle or at low fields without the need for a water chiller. For many measurements this eliminates a source of acoustic noise from the lab environment. Also, removing water cooling from high power electronics makes this system inherently safer than water cooled power supply designs. Included with the system are all the options needed to run including the EasyVSM software which is easy to use for simple measurements yet powerful enough for the most complicated measurements. Benefits of Using the ET Torque Magnetometer: Noise below 5 mdyncm with averaging Highest magnetic field of >28 kOe (for the ET9, > 34 kOe with the ET11) Easy switch between VSM and Torque option Safe and reliable air-cooled magnet power supply System can be used without water cooling for low field or medium duty cycle measurements 3 systems in one with Torque Magnetometer, Vibrating Sample Magnetometer and Magneto Resistance options Small footprint: 1 cabinet + measurement station
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Magnetometer - ET7 - MicroSense, LLC
Lowell, MA, USA
Torque Magnetometer
ET7
Torque Magnetometer ET7
MicroSense offers true torque magnetometers both as an option to the EV Vibrating Sample Magnetometer (VSM) systems and as a standalone system (ET7, ET9 and ET11 systems). ET system properties The most typical configuration, the ET9, can reach fields up to 28 kOe at a sample space of 10 mm with the standard 50 mm pole faces and above 31 kOe with the optional 25 mm pole faces. This is 10 kOe more than can be obtained with vector based torque magnetometers using a magnet that is 3 times the size (weight) of the ET9 magnet. Competing vector based systems using a magnet similar in size to the ET9 system can only reach a maximum field of 12.5 kOe, much to low for many modern materials. If needed an even higher field can be obtained using special alloy pole faces. Alternatively, with the ET11 system fields above 34 kOe can be reached. The Torque magnetometer model can measure solid, bulk, and thin film samples and is supplied with sample holders for all these types of samples. The excellent real world low noise performance make this torque magnetometer the perfect choice for samples with a low torque. Due to a highly efficient magnet power supply design, no water cooling is needed for the electronics. Because of this, the Torque magnetometer can operate at a medium duty cycle or at low fields without the need for a water chiller. For many measurements this eliminates a source of acoustic noise from the lab environment. Also, removing water cooling from high power electronics makes this system inherently safer than water cooled power supply designs. Included with the system are all the options needed to run including the EasyVSM software which is easy to use for simple measurements yet powerful enough for the most complicated measurements. Benefits of Using the ET Torque Magnetometer: Noise below 5 mdyncm with averaging Highest magnetic field of >28 kOe (for the ET9, > 34 kOe with the ET11) Easy switch between VSM and Torque option Safe and reliable air-cooled magnet power supply System can be used without water cooling for low field or medium duty cycle measurements 3 systems in one with Torque Magnetometer, Vibrating Sample Magnetometer and Magneto Resistance options Small footprint: 1 cabinet + measurement station

MicroSense offers true torque magnetometers both as an option to the EV Vibrating Sample Magnetometer (VSM) systems and as a standalone system (ET7, ET9 and ET11 systems).

ET system properties

The most typical configuration, the ET9, can reach fields up to 28 kOe at a sample space of 10 mm with the standard 50 mm pole faces and above 31 kOe with the optional 25 mm pole faces. This is 10 kOe more than can be obtained with vector based torque magnetometers using a magnet that is 3 times the size (weight) of the ET9 magnet. Competing vector based systems using a magnet similar in size to the ET9 system can only reach a maximum field of 12.5 kOe, much to low for many modern materials.

If needed an even higher field can be obtained using special alloy pole faces. Alternatively, with the ET11 system fields above 34 kOe can be reached.

The Torque magnetometer model can measure solid, bulk, and thin film samples and is supplied with sample holders for all these types of samples. The excellent real world low noise performance make this torque magnetometer the perfect choice for samples with a low torque.

Due to a highly efficient magnet power supply design, no water cooling is needed for the electronics. Because of this, the Torque magnetometer can operate at a medium duty cycle or at low fields without the need for a water chiller. For many measurements this eliminates a source of acoustic noise from the lab environment. Also, removing water cooling from high power electronics makes this system inherently safer than water cooled power supply designs.

Included with the system are all the options needed to run including the EasyVSM software which is easy to use for simple measurements yet powerful enough for the most complicated measurements.

Benefits of Using the ET Torque Magnetometer:

  • Noise below 5 mdyncm with averaging
  • Highest magnetic field of >28 kOe (for the ET9, > 34 kOe with the ET11)
  • Easy switch between VSM and Torque option
  • Safe and reliable air-cooled magnet power supply
  • System can be used without water cooling for low field or medium duty cycle measurements
  • 3 systems in one with Torque Magnetometer, Vibrating Sample Magnetometer and Magneto Resistance options
  • Small footprint: 1 cabinet + measurement station
Supplier's Site Datasheet

Technical Specifications

  MicroSense, LLC
Product Category Magnetic Field Instruments
Product Number ET7
Product Name Torque Magnetometer
Device Type Magnetometer
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Radioactivity Meter - PCE-EM 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radioactivity Meter
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 1065309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Hall Probes - FP Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Hall Effect
Form Factor Handheld
View Details