The thicknessCONTROL MTS 9201.LLT systems are equipped with special sensor technology and can precisely measure sheets and slabs with a thickness of more than 400 mm in both hot and cold states. Potential applications are behind quarto stands for mill control or quality control and in shearing lines for final quality assurance. The systems stand out due to their solid steel frame, water-cooled optical sensors and an integrated, temperature-stable compensation frame which compensates for temperature-induced mechanical changes based on a patented process. For typical applications in shearing lines, thicknessCONTROL MTS 9201.LLT can be expanded to up to five measuring units that can be moved independently of each other.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | thicknessCONTROL MTS 9201.LLT-400/1500 |
| Product Name | Optical thickness gauge for heavy plate mills |
| Mounting / Loading Options | Machine Mounted; Automatic or Inline |
| Measurement Scale / Units | English; Metric |
| Gage / Instrument Type | Laser micrometer; Gage Set or Tool Kit; Laser line triangulation |
| Gaging Technology | Optical; Non-contact |
| Attribute Measurement Capability | Thickness Gage |