The scanCONTROL 8x00 sensors use innovative Green Laser Technology (520 nm), which operates near the range where the sensor achieves its highest quantum efficiency. This ensures extremely stable measurement signals with minimal noise, even on shiny metals, printed circuit boards, or organic surfaces. The scanCONTROL 8x00 models are used as standalone SMART 3D scanners or as 3D data sources. Measurement results or calibrated point clouds can be output, depending on the application.
| Micro-Epsilon Group | |
|---|---|
| Product Category | 3D Scanners |
| Product Number | scanCONTROL LLT8200-25 |
| Product Name | Innovative green laser scanner |
| Features | Shop Floor Suitable |
| Temperature Range | 32 to 113 F (0 to 45 C) |
| Control | PC; Integrated Controller |
| Mounting Options | Machine Mounted / Overhead Scanning |