The scanCONTROL 30x0 laser profile scanners provide calibrated profile data with up to 9.6 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are suitable for demanding measurement tasks. They measure and evaluate, for example, angles, steps, gaps, distances and circles with high precision.
| Micro-Epsilon Group | |
|---|---|
| Product Category | 3D Scanners |
| Product Number | scanCONTROL LLT3000-50 |
| Product Name | Powerful 2D/3D laser scanners with highest precision |
| Features | Shop Floor Suitable |
| Temperature Range | 32 to 113 F (0 to 45 C) |
| Control | PC; Integrated Controller |
| Mounting Options | Machine Mounted / Overhead Scanning |