scanCONTROL 29x0 laser scanners are designed for industrial measurement tasks where compact design and high accuracy are required. Thanks to their high resolution, versatility and excellent price-performance ratio, the scanners are particularly suitable for static and dynamic applications, for example on robots. They measure and evaluate, for example, angles, steps, gaps, distances and extreme values.
| Micro-Epsilon Group | |
|---|---|
| Product Category | 3D Scanners |
| Product Number | scanCONTROL LLT2910-100 |
| Product Name | Compact laser scanner with high precision |
| Features | Shop Floor Suitable |
| Temperature Range | 32 to 113 F (0 to 45 C) |
| Control | PC; Integrated Controller |
| Mounting Options | Machine Mounted / Overhead Scanning |