The reflectCONTROL RCS130-160 3D HLP sensor is designed for three-dimensional shape detection of shiny components. Similar to the 2D model, this sensor projects a striped pattern that is reflected across the object surface and captured by the sensor cameras. The key difference lies in the RCS130-160 3D HLP's ability to generate a detailed 3D representation of the surface, which can be used to accurately determine the topology of components, such as flatness, deflection and curvature. The RCS130-160 3D HLP is specially optimized for measurement and inspection tasks in production lines. It also has a GigE Vision interface and delivers GenICam-compliant data, enabling seamless integration into existing image processing systems.
| Micro-Epsilon Group | |
|---|---|
| Product Category | 3D Scanners |
| Product Number | reflectCONTROL RCS130-160 3D HLP |
| Product Name | Sensor for high resolution 3D measurement of shiny surfaces |
| Features | Shop Floor Suitable |
| Temperature Range | 32 to 113 F (0 to 45 C) |
| Control | PC; Integrated Controller |
| Mounting Options | Machine Mounted / Robot Guided |
| x-axis | 7 inch (170 mm) |