The Bottom-Up GIS 640i G7 is an infrared inspection system for temperature measurement and glass breakage detection in glass tempering furnaces, featuring two 640 × 480 pixel uncooled FPA imagers with integrated digitally controlled lens protection, a CTlaser 4ML glass breakage sensor, and an industrial process interface. It operates without cooling or air purge, supports 90° or 60° field-of-view optics, and achieves 1600 px resolution across a 4.3 m scan width at 90 cm distance. The system is housed in an IP67-rated enclosure measuring 46 × 56 × 76-100 mm and includes a control cabinet, USB-to-GigE servers, and software for thermal imaging and glass area calculation. Ambient temperature range is 0 °C to 50 °C for the main unit, with the sensing head rated to 50 °C when the laser is active.
The Bottom-Up Glass Inspection System from Optris offers a new approach to measuring temperature in low-emissivity glass production. This system uses two infrared imagers installed beneath the tempering line to measure the temperature on the non-coated high-emissivity side. Additionally, a CTlaser 4M pyrometer with a digitally controlled lens protection system safeguards the infrared cameras in case of glass breakage.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Imaging Workstations |
| Product Number | OPTBUGIS64I |
| Product Name | Bottom-Up GIS 640i G7 |
| Applications | Electronics or Semiconductor Inspection |