Micro-Epsilon Group Reflex Sensor for the Distinction of Materials and Parts colorSENSOR CFS4-J03

Description
With the reflex sensor, the light emitted by the controller is sent at 0° (parallel) to the surface of the part to be tested. Both diffuse and directly reflected portions are present in the back reflex (surface color + surface gloss). The reflected light components of the sample are also detected by the sensor at 0° (parallel) to the surface and transmitted to the controller via an optical fiber. The sensors are available for different working distances and spot sizes. Other versions in other lengths or temperature ranges are optionally available. The reflex sensor, combined with the performance of the CFO series, provides even more precise differentiation of the surface characteristics of materials. The measurement arrangement in the reflex sensor of transmitter and receiver in 0°:0° allows a quality control not only by color but also in combination with the reflection properties of the surfaces of the product. This is needed, for example, when sorting different materials such as stainless steel, steel, tin, zinc, aluminum, brass, gold or other colored parts. Due to the standard FA connection, the optical fiber is also compatible with other controllers (previous series such as LT or WLCS). The reflex sensor offers many advantages in terms of performance and installation possibilities. Due to the external controller, less installation space is required at the measuring point.
Request a Quote Datasheet
Description
With the reflex sensor, the light emitted by the controller is sent at 0° (parallel) to the surface of the part to be tested. Both diffuse and directly reflected portions are present in the back reflex (surface color + surface gloss). The reflected light components of the sample are also detected by the sensor at 0° (parallel) to the surface and transmitted to the controller via an optical fiber. The sensors are available for different working distances and spot sizes. Other versions in other lengths or temperature ranges are optionally available. The reflex sensor, combined with the performance of the CFO series, provides even more precise differentiation of the surface characteristics of materials. The measurement arrangement in the reflex sensor of transmitter and receiver in 0°:0° allows a quality control not only by color but also in combination with the reflection properties of the surfaces of the product. This is needed, for example, when sorting different materials such as stainless steel, steel, tin, zinc, aluminum, brass, gold or other colored parts. Due to the standard FA connection, the optical fiber is also compatible with other controllers (previous series such as LT or WLCS). The reflex sensor offers many advantages in terms of performance and installation possibilities. Due to the external controller, less installation space is required at the measuring point.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflex Sensor for the Distinction of Materials and Parts - colorSENSOR CFS4-J03 - Micro-Epsilon Group
Ortenburg, Germany
Reflex Sensor for the Distinction of Materials and Parts
colorSENSOR CFS4-J03
Reflex Sensor for the Distinction of Materials and Parts colorSENSOR CFS4-J03
With the reflex sensor, the light emitted by the controller is sent at 0° (parallel) to the surface of the part to be tested. Both diffuse and directly reflected portions are present in the back reflex (surface color + surface gloss). The reflected light components of the sample are also detected by the sensor at 0° (parallel) to the surface and transmitted to the controller via an optical fiber. The sensors are available for different working distances and spot sizes. Other versions in other lengths or temperature ranges are optionally available. The reflex sensor, combined with the performance of the CFO series, provides even more precise differentiation of the surface characteristics of materials. The measurement arrangement in the reflex sensor of transmitter and receiver in 0°:0° allows a quality control not only by color but also in combination with the reflection properties of the surfaces of the product. This is needed, for example, when sorting different materials such as stainless steel, steel, tin, zinc, aluminum, brass, gold or other colored parts. Due to the standard FA connection, the optical fiber is also compatible with other controllers (previous series such as LT or WLCS). The reflex sensor offers many advantages in terms of performance and installation possibilities. Due to the external controller, less installation space is required at the measuring point.

With the reflex sensor, the light emitted by the controller is sent at 0° (parallel) to the surface of the part to be tested. Both diffuse and directly reflected portions are present in the back reflex (surface color + surface gloss). The reflected light components of the sample are also detected by the sensor at 0° (parallel) to the surface and transmitted to the controller via an optical fiber. The sensors are available for different working distances and spot sizes. Other versions in other lengths or temperature ranges are optionally available. The reflex sensor, combined with the performance of the CFO series, provides even more precise differentiation of the surface characteristics of materials. The measurement arrangement in the reflex sensor of transmitter and receiver in 0°:0° allows a quality control not only by color but also in combination with the reflection properties of the surfaces of the product. This is needed, for example, when sorting different materials such as stainless steel, steel, tin, zinc, aluminum, brass, gold or other colored parts. Due to the standard FA connection, the optical fiber is also compatible with other controllers (previous series such as LT or WLCS). The reflex sensor offers many advantages in terms of performance and installation possibilities. Due to the external controller, less installation space is required at the measuring point.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Color Sensors
Product Number colorSENSOR CFS4-J03
Product Name Reflex Sensor for the Distinction of Materials and Parts
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Sensor for Translucent Objects - colorSENSOR CFS3-A11 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details
Circular Sensor - colorCONTROL ACS2-R45/0-28-1200(001) - Micro-Epsilon Group
Specs
Application Type Inline color measurement
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details
Reflex Sensor for the Distinction of Materials and Parts - colorSENSOR CFS4-J04 - Micro-Epsilon Group
Specs
Application Type True Color Recognition
Color Types Detected RGB (Visible)
Light Source LEDs; Fiber Optic
View Details
Sensor System for LED Tests - colorCONTROL MFA-7 - Micro-Epsilon Group
Specs
Application Type LED color, intensity and function testing
Color Types Detected RGB (Visible)
Input Voltage DC input; +24 V DC ±10%
View Details