Dayton Lamina Corporation Utility Spring

Description
Compression, extension, and fixture springs Five spring kit assortments available Assortment kits for extension and compression springs Disc springs by Schnorr, inch and metric sizes
Description
Compression, extension, and fixture springs Five spring kit assortments available Assortment kits for extension and compression springs Disc springs by Schnorr, inch and metric sizes

Suppliers

Company
Product
Description
Supplier Links
Utility Spring -  - Dayton Lamina Corporation
Farmington Hills, MI, USA
Utility Spring
Utility Spring
Compression, extension, and fixture springs Five spring kit assortments available Assortment kits for extension and compression springs Disc springs by Schnorr, inch and metric sizes
  • Compression, extension, and fixture springs
  • Five spring kit assortments available
  • Assortment kits for extension and compression springs
  • Disc springs by Schnorr, inch and metric sizes
Supplier's Site

Technical Specifications

  Dayton Lamina Corporation
Product Category Extension Springs
Product Name Utility Spring
Unlock Full Specs
to access all available technical data

Similar Products

Extension Springs - 821469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.1378 inch (3.5 mm)
Wire Diameter 0.0217 inch (0.5500 mm)
Free Length 1.04 inch (26.4 mm)
View Details
Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
0.24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.2400 inch (6.1 mm)
Wire Diameter 0.0260 inch (0.6604 mm)
View Details
Extension Spring - LE 016A 002M - Lee Spring Company
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.1250 inch (3.17 mm)
Wire Diameter 0.0160 inch (0.4064 mm)
View Details