Mi-Tech Metals Electrical Contacts SW65

Description
The high electrical and thermal conductivity of tungsten composites allows a cool, effective transfer of power, while the excellent arc-resistance properties of tungsten composites minimize arc erosion and transfer problems. These characteristics can be varied by composition—more silver or copper yields higher electrical and thermal conductivity, while a higher refractory metal content results in superior arc erosion properties. Mi-Tech Metals offers a variety of composites to meet your demands. Regardless of the environment (oil-filled devices, air and gas circuit breakers, contactors, high voltage switch gear) or the application (arcing contacts and plates, arc runners, current carrying members and blade facings), you won’t be disappointed in electrical contacts made from Mi-Tech Metals’ copper and silver tungsten composites.
Description
The high electrical and thermal conductivity of tungsten composites allows a cool, effective transfer of power, while the excellent arc-resistance properties of tungsten composites minimize arc erosion and transfer problems. These characteristics can be varied by composition—more silver or copper yields higher electrical and thermal conductivity, while a higher refractory metal content results in superior arc erosion properties. Mi-Tech Metals offers a variety of composites to meet your demands. Regardless of the environment (oil-filled devices, air and gas circuit breakers, contactors, high voltage switch gear) or the application (arcing contacts and plates, arc runners, current carrying members and blade facings), you won’t be disappointed in electrical contacts made from Mi-Tech Metals’ copper and silver tungsten composites.

Suppliers

Company
Product
Description
Supplier Links
Indianapolis, IN, USA
Electrical Contacts
SW65
Electrical Contacts SW65
The high electrical and thermal conductivity of tungsten composites allows a cool, effective transfer of power, while the excellent arc-resistance properties of tungsten composites minimize arc erosion and transfer problems. These characteristics can be varied by composition—more silver or copper yields higher electrical and thermal conductivity, while a higher refractory metal content results in superior arc erosion properties. Mi-Tech Metals offers a variety of composites to meet your demands. Regardless of the environment (oil-filled devices, air and gas circuit breakers, contactors, high voltage switch gear) or the application (arcing contacts and plates, arc runners, current carrying members and blade facings), you won’t be disappointed in electrical contacts made from Mi-Tech Metals’ copper and silver tungsten composites.

The high electrical and thermal conductivity of tungsten composites allows a cool, effective transfer of power, while the excellent arc-resistance properties of tungsten composites minimize arc erosion and transfer problems. These characteristics can be varied by composition—more silver or copper yields higher electrical and thermal conductivity, while a higher refractory metal content results in superior arc erosion properties. Mi-Tech Metals offers a variety of composites to meet your demands. Regardless of the environment (oil-filled devices, air and gas circuit breakers, contactors, high voltage switch gear) or the application (arcing contacts and plates, arc runners, current carrying members and blade facings), you won’t be disappointed in electrical contacts made from Mi-Tech Metals’ copper and silver tungsten composites.

Supplier's Site

Technical Specifications

  Mi-Tech Metals
Product Category Electrodes and Electrode Materials
Product Number SW65
Product Name Electrical Contacts
Type Contact
Material Silver Tungsten
Shape / Form Custom / Application Specific; Bar Stock
Applications Breakers; Contactors; High Voltage Switch Gears
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details