Mettler-Toledo Technologies GmbH Electronic Multichannel Pipette - E4 Multi Pipette Multi E12-10XLS+

Description
The Future of Pipetting-Now.E4™ XLS+ 12-channel pipette, 0.5-10 μL, uses LTS™ LiteTouch™ tips. Consistent sample pickup, all channels. Simple operation, advanced modes. Password-protection (E12-10XLS+) Stress-free multichannel pipetting Lightweight, with the lowest tip ejection forces and supreme precision across all channels, E4 XLS+ is ideal for high-throughput multichannel workflows, providing stress-free pipetting all day. Unsurpassed Functionality Intuitive operation with joystick graphical navigation. Multiple modes for any pipetting needs. Save favorite protocols to reduce workflow and errors. Complete compliance and configurability Password protection of settings, protocols and service alarms for SOP adherence and GLP/GMP compliance. Tailor the pipette configuration for any task. Speed Your Workflow For high-throughput work, nothing compares with the E4™ XLS+™ Multichannel. Fast loading, easy to handle and absolute precision and consistency across all channels are Rainin hallmarks. Increase your productivity and speed your workflow with Rainin's most fully featured and easy-to-use electronic pipette. Pipette settings, protocols and service alarms can be password protected for GLP/GMP compliance. What's more, GLP data, such as service records, cycles and status data is completely tamper proof. Your data is everything – trust the E4 XLS+ multichannels to deliver! Product Family:multichannel- pipettes00030008 Volume Range 0.5 µL ; 10 µL Increment (electric) 0.01 µL Volume 1 µL; 5 µL; 10 µL Accuracy ± (%) (µl) 4 % ; 0.04 µL ; 1.5 % ; 0.075 µL ; 1 % ; 0.1 µL Precision ± (%) (µl) 3 % ; 0.03 µL ; 0.8 % ; 0.04 µL ; 0.5 % ; 0.05 µL Tip Technology LiteTouch System LTS Channels 12 Pipette Type Electronic Material Number(s) 17013797 Volume Range:0.5 µL ; 10 µLVolume Range:0.5 µLVolume Range:10 µLTip Technology:LiteTouch System LTSTip Technology:LiteTouch System LTSChannels:12Channe ls:12Pipette Type:ElectronicPipet te Type:Electronic
Description
The Future of Pipetting-Now.E4™ XLS+ 12-channel pipette, 0.5-10 μL, uses LTS™ LiteTouch™ tips. Consistent sample pickup, all channels. Simple operation, advanced modes. Password-protection (E12-10XLS+) Stress-free multichannel pipetting Lightweight, with the lowest tip ejection forces and supreme precision across all channels, E4 XLS+ is ideal for high-throughput multichannel workflows, providing stress-free pipetting all day. Unsurpassed Functionality Intuitive operation with joystick graphical navigation. Multiple modes for any pipetting needs. Save favorite protocols to reduce workflow and errors. Complete compliance and configurability Password protection of settings, protocols and service alarms for SOP adherence and GLP/GMP compliance. Tailor the pipette configuration for any task. Speed Your Workflow For high-throughput work, nothing compares with the E4™ XLS+™ Multichannel. Fast loading, easy to handle and absolute precision and consistency across all channels are Rainin hallmarks. Increase your productivity and speed your workflow with Rainin's most fully featured and easy-to-use electronic pipette. Pipette settings, protocols and service alarms can be password protected for GLP/GMP compliance. What's more, GLP data, such as service records, cycles and status data is completely tamper proof. Your data is everything – trust the E4 XLS+ multichannels to deliver! Product Family:multichannel- pipettes00030008 Volume Range 0.5 µL ; 10 µL Increment (electric) 0.01 µL Volume 1 µL; 5 µL; 10 µL Accuracy ± (%) (µl) 4 % ; 0.04 µL ; 1.5 % ; 0.075 µL ; 1 % ; 0.1 µL Precision ± (%) (µl) 3 % ; 0.03 µL ; 0.8 % ; 0.04 µL ; 0.5 % ; 0.05 µL Tip Technology LiteTouch System LTS Channels 12 Pipette Type Electronic Material Number(s) 17013797 Volume Range:0.5 µL ; 10 µLVolume Range:0.5 µLVolume Range:10 µLTip Technology:LiteTouch System LTSTip Technology:LiteTouch System LTSChannels:12Channe ls:12Pipette Type:ElectronicPipet te Type:Electronic

Suppliers

Company
Product
Description
Supplier Links
Electronic Multichannel Pipette - E4 Multi Pipette Multi E12-10XLS+ -  - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
Electronic Multichannel Pipette - E4 Multi Pipette Multi E12-10XLS+
Electronic Multichannel Pipette - E4 Multi Pipette Multi E12-10XLS+
The Future of Pipetting-Now.E4™ XLS+ 12-channel pipette, 0.5-10 μL, uses LTS™ LiteTouch™ tips. Consistent sample pickup, all channels. Simple operation, advanced modes. Password-protection (E12-10XLS+) Stress-free multichannel pipetting Lightweight, with the lowest tip ejection forces and supreme precision across all channels, E4 XLS+ is ideal for high-throughput multichannel workflows, providing stress-free pipetting all day. Unsurpassed Functionality Intuitive operation with joystick graphical navigation. Multiple modes for any pipetting needs. Save favorite protocols to reduce workflow and errors. Complete compliance and configurability Password protection of settings, protocols and service alarms for SOP adherence and GLP/GMP compliance. Tailor the pipette configuration for any task. Speed Your Workflow For high-throughput work, nothing compares with the E4™ XLS+™ Multichannel. Fast loading, easy to handle and absolute precision and consistency across all channels are Rainin hallmarks. Increase your productivity and speed your workflow with Rainin's most fully featured and easy-to-use electronic pipette. Pipette settings, protocols and service alarms can be password protected for GLP/GMP compliance. What's more, GLP data, such as service records, cycles and status data is completely tamper proof. Your data is everything – trust the E4 XLS+ multichannels to deliver! Product Family:multichannel- pipettes00030008 Volume Range 0.5 µL ; 10 µL Increment (electric) 0.01 µL Volume 1 µL; 5 µL; 10 µL Accuracy ± (%) (µl) 4 % ; 0.04 µL ; 1.5 % ; 0.075 µL ; 1 % ; 0.1 µL Precision ± (%) (µl) 3 % ; 0.03 µL ; 0.8 % ; 0.04 µL ; 0.5 % ; 0.05 µL Tip Technology LiteTouch System LTS Channels 12 Pipette Type Electronic Material Number(s) 17013797 Volume Range:0.5 µL ; 10 µLVolume Range:0.5 µLVolume Range:10 µLTip Technology:LiteTouch System LTSTip Technology:LiteTouch System LTSChannels:12Channe ls:12Pipette Type:ElectronicPipet te Type:Electronic

The Future of Pipetting-Now.E4™ XLS+ 12-channel pipette, 0.5-10 μL, uses LTS™ LiteTouch™ tips. Consistent sample pickup, all channels. Simple operation, advanced modes. Password-protection (E12-10XLS+)

Stress-free multichannel pipetting

Lightweight, with the lowest tip ejection forces and supreme precision across all channels, E4 XLS+ is ideal for high-throughput multichannel workflows, providing stress-free pipetting all day.

Unsurpassed Functionality

Intuitive operation with joystick graphical navigation. Multiple modes for any pipetting needs. Save favorite protocols to reduce workflow and errors.

Complete compliance and configurability

Password protection of settings, protocols and service alarms for SOP adherence and GLP/GMP compliance. Tailor the pipette configuration for any task.


Speed Your Workflow

For high-throughput work, nothing compares with the E4™ XLS+™ Multichannel. Fast loading, easy to handle and absolute precision and consistency across all channels are Rainin hallmarks. Increase your productivity and speed your workflow with Rainin's most fully featured and easy-to-use electronic pipette.
Pipette settings, protocols and service alarms can be password protected for GLP/GMP compliance. What's more, GLP data, such as service records, cycles and status data is completely tamper proof.
Your data is everything – trust the E4 XLS+ multichannels to deliver!


Product Family:multichannel-pipettes00030008
Volume Range
0.5 µL ; 10 µL
Increment (electric)
0.01 µL
Volume
1 µL; 5 µL; 10 µL
Accuracy ± (%) (µl)
4 % ; 0.04 µL ; 1.5 % ; 0.075 µL ; 1 % ; 0.1 µL
Precision ± (%) (µl)
3 % ; 0.03 µL ; 0.8 % ; 0.04 µL ; 0.5 % ; 0.05 µL
Tip Technology
LiteTouch System LTS
Channels
12
Pipette Type
Electronic
Material Number(s)
17013797
Volume Range:0.5 µL ; 10 µLVolume Range:0.5 µLVolume Range:10 µLTip Technology:LiteTouch System LTSTip Technology:LiteTouch System LTSChannels:12Channels:12Pipette Type:ElectronicPipette Type:Electronic

Supplier's Site

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Pipettes and Tips
Product Name Electronic Multichannel Pipette - E4 Multi Pipette Multi E12-10XLS+
Configuration Pipette
Unlock Full Specs
to access all available technical data

Similar Products

Pipettes - 1793663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 6999 µl (0.4272 cubic inches)
View Details
Disposable Pipette Tips - 75702 - Hamilton Company
Specs
Configuration Tip
Volume 4999 µl (0.3051 cubic inches)
View Details
OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Electronic Multichannel Pipette - E4 Multi Pipette Multi E12-200XLS+ -  - Mettler-Toledo Technologies GmbH
Specs
Configuration Pipette
Number of Channels 12
Volume 20 to 200 µl (0.0012 to 0.0122 cubic inches)
View Details