Mettler-Toledo Technologies GmbH Cleaning System EasyClean Series

Description
Automatic sensor cleaning system A build up of contaminants on sensors has a direct influence on their performance and measurements, and process reliability. EasyClean 200e provides regular, thorough cleaning of pH, DO, CO2, conductivity, and turbidity sensors. Lower maintenance costs Reduce labor costs to a minimum through automation of sensor cleaning and maintenance. Extended sensor lifetime Substantially increase pH sensor lifetime with efficient cleaning which removes fouling on the diaphragm. Optimal cleaning The integrated pump and adjustable soaking time allow a free choice of cleaning agent and provide excellent cleaning performance. Parameters pH / ORP / DO / CO2 / Cond / Trb Sensor Type Analog or ISM Housings Stainless steel with corrosion-resistant coating Dimensions (DxHxW) 80 mm x 220 mm x 260 mm Protection IP65 Approvals and Certificates CE Features and Benefits Automated rinsing and cleaning EasyClean 200e provides automated sensor rinsing and cleaning using water and any appropriate cleaning solution. Flexible operation The cleaning cycle can be triggered by the wash contact through a transmitter or run manually. Remote control Efficient and safe operation of the cleaning system through remote operation.
Description
Automatic sensor cleaning system A build up of contaminants on sensors has a direct influence on their performance and measurements, and process reliability. EasyClean 200e provides regular, thorough cleaning of pH, DO, CO2, conductivity, and turbidity sensors. Lower maintenance costs Reduce labor costs to a minimum through automation of sensor cleaning and maintenance. Extended sensor lifetime Substantially increase pH sensor lifetime with efficient cleaning which removes fouling on the diaphragm. Optimal cleaning The integrated pump and adjustable soaking time allow a free choice of cleaning agent and provide excellent cleaning performance. Parameters pH / ORP / DO / CO2 / Cond / Trb Sensor Type Analog or ISM Housings Stainless steel with corrosion-resistant coating Dimensions (DxHxW) 80 mm x 220 mm x 260 mm Protection IP65 Approvals and Certificates CE Features and Benefits Automated rinsing and cleaning EasyClean 200e provides automated sensor rinsing and cleaning using water and any appropriate cleaning solution. Flexible operation The cleaning cycle can be triggered by the wash contact through a transmitter or run manually. Remote control Efficient and safe operation of the cleaning system through remote operation.

Suppliers

Company
Product
Description
Supplier Links
Cleaning System - EasyClean Series - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
Cleaning System
EasyClean Series
Cleaning System EasyClean Series
Automatic sensor cleaning system A build up of contaminants on sensors has a direct influence on their performance and measurements, and process reliability. EasyClean 200e provides regular, thorough cleaning of pH, DO, CO2, conductivity, and turbidity sensors. Lower maintenance costs Reduce labor costs to a minimum through automation of sensor cleaning and maintenance. Extended sensor lifetime Substantially increase pH sensor lifetime with efficient cleaning which removes fouling on the diaphragm. Optimal cleaning The integrated pump and adjustable soaking time allow a free choice of cleaning agent and provide excellent cleaning performance. Parameters pH / ORP / DO / CO2 / Cond / Trb Sensor Type Analog or ISM Housings Stainless steel with corrosion-resistant coating Dimensions (DxHxW) 80 mm x 220 mm x 260 mm Protection IP65 Approvals and Certificates CE Features and Benefits Automated rinsing and cleaning EasyClean 200e provides automated sensor rinsing and cleaning using water and any appropriate cleaning solution. Flexible operation The cleaning cycle can be triggered by the wash contact through a transmitter or run manually. Remote control Efficient and safe operation of the cleaning system through remote operation.

Automatic sensor cleaning system

A build up of contaminants on sensors has a direct influence on their performance and measurements, and process reliability. EasyClean 200e provides regular, thorough cleaning of pH, DO, CO2, conductivity, and turbidity sensors.

Lower maintenance costs
Reduce labor costs to a minimum through automation of sensor cleaning and maintenance.

Extended sensor lifetime
Substantially increase pH sensor lifetime with efficient cleaning which removes fouling on the diaphragm.

Optimal cleaning
The integrated pump and adjustable soaking time allow a free choice of cleaning agent and provide excellent cleaning performance.

Parameters pH / ORP / DO / CO2 / Cond / Trb
Sensor Type Analog or ISM
Housings Stainless steel with corrosion-resistant coating
Dimensions (DxHxW) 80 mm x 220 mm x 260 mm
Protection IP65
Approvals and Certificates CE
Features and Benefits Automated rinsing and cleaning
EasyClean 200e provides automated sensor rinsing and cleaning using water and any appropriate cleaning solution.
Flexible operation
The cleaning cycle can be triggered by the wash contact through a transmitter or run manually.
Remote control
Efficient and safe operation of the cleaning system through remote operation.

Supplier's Site

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Industrial Parts Washers and Cleaning Systems
Product Number EasyClean Series
Product Name Cleaning System
Machine Type Aqueous Cleaning System; (CompleteSystem)
Unlock Full Specs
to access all available technical data

Similar Products

Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 1368565 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 9.8 inch (248 mm)
Internal Width 5.9 inch (150 mm)
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Retractable Process Adaption (Housings) - InTrac787 - Mettler-Toledo Technologies GmbH
Specs
Machine Type Aqueous Cleaning System; (Component)
Operation Cleaning in Industrial Chemical, Pulp and Paper Processes
View Details