The OMNIS IC Autosampler automates the sample change in the OMNIS IC System and enables efficient processing of up to 160 vials of 5 mL each, depending on the selected rack. As the first fully integrated autosampler of the new OMNIS IC generation, it is installed directly below the OMNIS IC as standard. It is not a stand-alone device, but an integral part of the OMNIS IC System, which is conveniently controlled via the OMNIS Software.
Key features:
Compact footprint: Can be placed directly under the OMNIS IC
High sample throughput: 96 x 10 mL vials, 160 x 5 mL vials, 192 x (1500, 700, 300) µL HPLC vials, 384 x 2 mL well format (deep well plate)
High speed (30 s/injection of 5 µL)
Removable autosampler tray for easy loading and unloading
Interior lighting for easy loading and unloading
Fast and precise xyz needle drive with automatic vial detection
Follow-up light and status display for visual traceability of needle movement and autosampler status
High flexibility for different sample vessels and rack types (including customer-specific racks)
Six integrated positions for 50 mL bottles, e.g., for standards or rinsing solutions
Integrated rinsing station and leak detection as standard for maximum safety
Fully integrated into the OMNIS Software
Optional upgrades: 3/2-way valves, dilution station, barcode reader
The OMNIS IC Autosampler automates the sample change in the OMNIS IC System and enables efficient processing of up to 160 vials of 5 mL each, depending on the selected rack. As the first fully integrated autosampler of the new OMNIS IC generation, it is installed directly below the OMNIS IC as standard. It is not a stand-alone device, but an integral part of the OMNIS IC System, which is conveniently controlled via the OMNIS Software.
Key features:
- Compact footprint: Can be placed directly under the OMNIS IC
- High sample throughput: 96 x 10 mL vials, 160 x 5 mL vials, 192 x (1500, 700, 300) µL HPLC vials, 384 x 2 mL well format (deep well plate)
- High speed (30 s/injection of 5 µL)
- Removable autosampler tray for easy loading and unloading
- Interior lighting for easy loading and unloading
- Fast and precise xyz needle drive with automatic vial detection
- Follow-up light and status display for visual traceability of needle movement and autosampler status
- High flexibility for different sample vessels and rack types (including customer-specific racks)
- Six integrated positions for 50 mL bottles, e.g., for standards or rinsing solutions
- Integrated rinsing station and leak detection as standard for maximum safety
- Fully integrated into the OMNIS Software
- Optional upgrades: 3/2-way valves, dilution station, barcode reader