Metalfab, Inc. Pre-Steamer Bin Activator

Description
Product Overview Metalfab's rugged stainless steel Pre-Steamer Bin Activator is used primarily in the pulp and paper industries both as a standard bin activator and also to presteam wood chips as a precursor to feeding them into the digester. Presteaming the chips dramatically increases the throughput of the digester resulting in reduced processing time, increased efficiency and improved mill profits. Features/Benefits Wide Range of Sizes: 2' to 16' diameter Special Stem Injection: for processing temperature of 250° Unique Dual Baffle Design: features a primary and suspended secondary baffle that delivers continuous flow of dry materials without plugging, jamming or bridging Endless beaded Flexible Sleeve: is 7/16" thick with 3-ply reinforcement that will not puncture, slip or leak Solid Steel Suspension Arms: are bolted 90º and can support up to 5000,000 lbs. each to ensure the bin activator will always remain attached to the bin and cannot move off-center Unitized Vibrator and Motor: combines the vibrator and motor in a single, sealed enclosure with no belts to slip or break – unconditionally guaranteed for 30 months Performance Guarantee: every Metalfab bin activator is guaranteed to perform in accordance with specifications or the purchase price will be refunded Operating Characteristics Delivers long-lasting performance with low maintenance, maximum process "uptime" and high product quality in pulp & paper processing Pre-steams wood chips in the bin activator before they enter the digestor to improve digestor efficiency, flow into the process and pulp & paper quality
Datasheet
Description
Product Overview Metalfab's rugged stainless steel Pre-Steamer Bin Activator is used primarily in the pulp and paper industries both as a standard bin activator and also to presteam wood chips as a precursor to feeding them into the digester. Presteaming the chips dramatically increases the throughput of the digester resulting in reduced processing time, increased efficiency and improved mill profits. Features/Benefits Wide Range of Sizes: 2' to 16' diameter Special Stem Injection: for processing temperature of 250° Unique Dual Baffle Design: features a primary and suspended secondary baffle that delivers continuous flow of dry materials without plugging, jamming or bridging Endless beaded Flexible Sleeve: is 7/16" thick with 3-ply reinforcement that will not puncture, slip or leak Solid Steel Suspension Arms: are bolted 90º and can support up to 5000,000 lbs. each to ensure the bin activator will always remain attached to the bin and cannot move off-center Unitized Vibrator and Motor: combines the vibrator and motor in a single, sealed enclosure with no belts to slip or break – unconditionally guaranteed for 30 months Performance Guarantee: every Metalfab bin activator is guaranteed to perform in accordance with specifications or the purchase price will be refunded Operating Characteristics Delivers long-lasting performance with low maintenance, maximum process "uptime" and high product quality in pulp & paper processing Pre-steams wood chips in the bin activator before they enter the digestor to improve digestor efficiency, flow into the process and pulp & paper quality
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Steamer Bin Activator -  - Metalfab, Inc.
Vernon, NJ, USA
Pre-Steamer Bin Activator
Pre-Steamer Bin Activator
Product Overview Metalfab's rugged stainless steel Pre-Steamer Bin Activator is used primarily in the pulp and paper industries both as a standard bin activator and also to presteam wood chips as a precursor to feeding them into the digester. Presteaming the chips dramatically increases the throughput of the digester resulting in reduced processing time, increased efficiency and improved mill profits. Features/Benefits Wide Range of Sizes: 2' to 16' diameter Special Stem Injection: for processing temperature of 250° Unique Dual Baffle Design: features a primary and suspended secondary baffle that delivers continuous flow of dry materials without plugging, jamming or bridging Endless beaded Flexible Sleeve: is 7/16" thick with 3-ply reinforcement that will not puncture, slip or leak Solid Steel Suspension Arms: are bolted 90º and can support up to 5000,000 lbs. each to ensure the bin activator will always remain attached to the bin and cannot move off-center Unitized Vibrator and Motor: combines the vibrator and motor in a single, sealed enclosure with no belts to slip or break – unconditionally guaranteed for 30 months Performance Guarantee: every Metalfab bin activator is guaranteed to perform in accordance with specifications or the purchase price will be refunded Operating Characteristics Delivers long-lasting performance with low maintenance, maximum process "uptime" and high product quality in pulp & paper processing Pre-steams wood chips in the bin activator before they enter the digestor to improve digestor efficiency, flow into the process and pulp & paper quality

Product Overview

Metalfab's rugged stainless steel Pre-Steamer Bin Activator is used primarily in the pulp and paper industries both as a standard bin activator and also to presteam wood chips as a precursor to feeding them into the digester. Presteaming the chips dramatically increases the throughput of the digester resulting in reduced processing time, increased efficiency and improved mill profits.

Features/Benefits

  • Wide Range of Sizes: 2' to 16' diameter
  • Special Stem Injection: for processing temperature of 250°
  • Unique Dual Baffle Design: features a primary and suspended secondary baffle that delivers continuous flow of dry materials without plugging, jamming or bridging
  • Endless beaded Flexible Sleeve: is 7/16" thick with 3-ply reinforcement
  • that will not puncture, slip or leak
  • Solid Steel Suspension Arms: are bolted 90º and can support up to 5000,000 lbs. each to ensure the bin activator will always remain attached to the bin and cannot move off-center
  • Unitized Vibrator and Motor: combines the vibrator and motor in a single, sealed enclosure with no belts to slip or break – unconditionally guaranteed for 30 months
  • Performance Guarantee: every Metalfab bin activator is guaranteed to perform in accordance with specifications or the purchase price will be refunded

Operating Characteristics

  • Delivers long-lasting performance with low maintenance, maximum process "uptime" and high product quality in pulp & paper processing
  • Pre-steams wood chips in the bin activator before they enter the digestor to improve digestor efficiency, flow into the process and pulp & paper quality
Supplier's Site Datasheet

Technical Specifications

  Metalfab, Inc.
Product Category Bin Activators and Discharge Aids
Product Name Pre-Steamer Bin Activator
Equipment Type Bin Activator System
Unlock Full Specs
to access all available technical data

Similar Products

Airsweep ® - VA-51 - Control Concepts, Inc.
Control Concepts, Inc.
Specs
Equipment Type Bin Aeration System
Power Pneumatically Powered
Size 72.00 to 96.00 inch (1829 to 2438 mm)
View Details
Metalfab Live Bin -  - Metalfab, Inc.
Metalfab, Inc.
Specs
Equipment Type Bin Activator System
Size 20.00 to 60.00 inch (508 to 1524 mm)
Material Characteristics Dry or Free Flowing
View Details
Hopper Discharge Aid - DUC - DMN, Incorporated
Specs
Equipment Type Bin Activator System
Size 7.87 inch (200 mm)
Material Characteristics Dry or Free Flowing; Pastes, Slurries or Moist Solids
View Details
Vibrating Live Bins -  - Carrier Vibrating Equipment, Inc.
Carrier Vibrating Equipment, Inc.
Specs
Equipment Type Bin / Hopper Vibrator
Power Electrically Powered
View Details