The most compact of the STX series offering, the Surge-Trap® Type 1 STXH meets requirements for UL1449 4th Edition and is suitable for any 120/240VAC split phase application. The STXH Series SPD features TPMOV® technology inside making it the safest product available in its category. Its compact size, performance, and reliability are especially ideal for HVAC applications and direct mounting to air condition disconnect switches. Features
Designed with the industry leading Mersen TPMOV® Technology
Compact footprint designed to mate with AC Disconnect Switches
LED status indicator (ON = Good, OFF = Replace)
NEMA 4X enclosure for outdoor or indoor use
Fits 1/2" knockouts with 18" leads for easy installation
For use in ANSI/UL Type 1 or 2 SPD installations
3 Modes of Protection (L-N, L-L)
3-year warranty
Applications
Any 120/240VAC split phase application
HVAC applications
Direct mounting to air condition disconnect switches
The most compact of the STX series offering, the Surge-Trap® Type 1 STXH meets requirements for UL1449 4th Edition and is suitable for any 120/240VAC split phase application. The STXH Series SPD features TPMOV® technology inside making it the safest product available in its category. Its compact size, performance, and reliability are especially ideal for HVAC applications and direct mounting to air condition disconnect switches.
Features
- Designed with the industry leading Mersen TPMOV® Technology
- Compact footprint designed to mate with AC Disconnect Switches
- LED status indicator (ON = Good, OFF = Replace)
- NEMA 4X enclosure for outdoor or indoor use
- Fits 1/2" knockouts with 18" leads for easy installation
- For use in ANSI/UL Type 1 or 2 SPD installations
- 3 Modes of Protection (L-N, L-L)
- 3-year warranty
Applications
- Any 120/240VAC split phase application
- HVAC applications
- Direct mounting to air condition disconnect switches