Mersen Surge-Trap® Pluggable STP Series - 75kA STP347P07M

Description
Surge-Trap® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen’s patented TPMOV® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small footprint. A remote indicator option provides status to critical control circuitry. The Surge-Trap Pluggable SPD has a high short circuit rating and a thermally protected MOV, which eliminates the need for additional overcurrent protection devices. Features Easy installation or retrofit DIN-rail mountable Fail-safe, self-protected design Remote indicator Visual indicator IP20 finger-safe design Small footprint No additional overcurrent protection devices required Easy to replace modules 2-year warranty
Datasheet
Description
Surge-Trap® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen’s patented TPMOV® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small footprint. A remote indicator option provides status to critical control circuitry. The Surge-Trap Pluggable SPD has a high short circuit rating and a thermally protected MOV, which eliminates the need for additional overcurrent protection devices. Features Easy installation or retrofit DIN-rail mountable Fail-safe, self-protected design Remote indicator Visual indicator IP20 finger-safe design Small footprint No additional overcurrent protection devices required Easy to replace modules 2-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Pluggable STP Series - 75kA - STP347P07M - Mersen
Newburyport, MA, USA
Surge-Trap® Pluggable STP Series - 75kA
STP347P07M
Surge-Trap® Pluggable STP Series - 75kA STP347P07M
Surge-Trap® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen’s patented TPMOV® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small footprint. A remote indicator option provides status to critical control circuitry. The Surge-Trap Pluggable SPD has a high short circuit rating and a thermally protected MOV, which eliminates the need for additional overcurrent protection devices. Features Easy installation or retrofit DIN-rail mountable Fail-safe, self-protected design Remote indicator Visual indicator IP20 finger-safe design Small footprint No additional overcurrent protection devices required Easy to replace modules 2-year warranty

Surge-Trap® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen’s patented TPMOV® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small footprint. A remote indicator option provides status to critical control circuitry. The Surge-Trap Pluggable SPD has a high short circuit rating and a thermally protected MOV, which eliminates the need for additional overcurrent protection devices.
Features

  • Easy installation or retrofit
  • DIN-rail mountable
  • Fail-safe, self-protected design
  • Remote indicator
  • Visual indicator
  • IP20 finger-safe design
  • Small footprint
  • No additional overcurrent
  • protection devices required
  • Easy to replace modules
  • 2-year warranty
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number STP347P07M
Product Name Surge-Trap® Pluggable STP Series - 75kA
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-16a-20496 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting PCB
Surge Current 27 amps
View Details
Surge-Trap® Pluggable SPDs DIN Rail - SP180U - Mersen
Specs
Standards ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *RoHS Compliant
Surge Current 50000 amps
Operating Temp -40 to 185 F (-40 to 85 C)
View Details