Mersen Surge-Trap® Monobloc STMT23 Series for fusebox 83230512

Description
STM T23 SF is the series of robust 10kV/10kA combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable for protection in the fusebox (mast) of LED outdoor luminaires. Due to the exposure of the extremely sensitive LED electronics to lightning–induced overvoltages, STM T23 SF is a widespread market solution amongst OEM manufacturers of LED lighting systems. Features Maximum discharge current (8/20?s): 10kA Nominal discharge current (8/20?s): 5kA Combined discharge pulse (1.2/50?s): 10kV Single phase networks DIN-rail mountable, monobloc format Special size for DIN-rail luminaire fuseboxes Visual (LED) end of life indicator Rated current load (IL): 2.5 A Surge tested and certified luminary with STM T23 SF by accredited lab Back-up fuse: 25 A gG Applications LED outdoor lighting
Datasheet
Description
STM T23 SF is the series of robust 10kV/10kA combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable for protection in the fusebox (mast) of LED outdoor luminaires. Due to the exposure of the extremely sensitive LED electronics to lightning–induced overvoltages, STM T23 SF is a widespread market solution amongst OEM manufacturers of LED lighting systems. Features Maximum discharge current (8/20?s): 10kA Nominal discharge current (8/20?s): 5kA Combined discharge pulse (1.2/50?s): 10kV Single phase networks DIN-rail mountable, monobloc format Special size for DIN-rail luminaire fuseboxes Visual (LED) end of life indicator Rated current load (IL): 2.5 A Surge tested and certified luminary with STM T23 SF by accredited lab Back-up fuse: 25 A gG Applications LED outdoor lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Monobloc STMT23 Series for fusebox - 83230512 - Mersen
Newburyport, MA, USA
Surge-Trap® Monobloc STMT23 Series for fusebox
83230512
Surge-Trap® Monobloc STMT23 Series for fusebox 83230512
STM T23 SF is the series of robust 10kV/10kA combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable for protection in the fusebox (mast) of LED outdoor luminaires. Due to the exposure of the extremely sensitive LED electronics to lightning–induced overvoltages, STM T23 SF is a widespread market solution amongst OEM manufacturers of LED lighting systems. Features Maximum discharge current (8/20?s): 10kA Nominal discharge current (8/20?s): 5kA Combined discharge pulse (1.2/50?s): 10kV Single phase networks DIN-rail mountable, monobloc format Special size for DIN-rail luminaire fuseboxes Visual (LED) end of life indicator Rated current load (IL): 2.5 A Surge tested and certified luminary with STM T23 SF by accredited lab Back-up fuse: 25 A gG Applications LED outdoor lighting

STM T23 SF is the series of robust 10kV/10kA combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable for protection in the fusebox (mast) of LED outdoor luminaires. Due to the exposure of the extremely sensitive LED electronics to lightning–induced overvoltages, STM T23 SF is a widespread market solution amongst OEM manufacturers of LED lighting systems.
Features

  • Maximum discharge current (8/20?s): 10kA
  • Nominal discharge current (8/20?s): 5kA
  • Combined discharge pulse (1.2/50?s): 10kV
  • Single phase networks
  • DIN-rail mountable, monobloc format
  • Special size for DIN-rail luminaire fuseboxes
  • Visual (LED) end of life indicator
  • Rated current load (IL): 2.5 A
  • Surge tested and certified luminary with STM T23 SF by accredited lab
  • Back-up fuse: 25 A gG

Applications

  • LED outdoor lighting
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number 83230512
Product Name Surge-Trap® Monobloc STMT23 Series for fusebox
Standards EN 61643-11
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-16a-20499 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Surge-Trap® Type 1 XT Series SPD - STXT240D10A - Mersen
Specs
Mounting Wall/Panel
Standards ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
Surge Current 100000 amps
View Details