Mersen Surge-Trap® Type 2+3 - for LED Lighting 83230302

Description
STL T23 is the series of robust 10-20 kV combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable for protection of LED outdoor luminaires (street-light). Due to the exposure of the extremely sensitive LED electronics to lightning–induced overvoltages, STL T23 is a widespread market solution amongst OEM manufacturers of LED lighting systems. Features STL, STLB Combined voltage pulse (1.2/50?s): 10 kV, 20 kV (Uoc) Maximum discharge current (8/20?s): 10 kA, 20 kA Nominal discharge current (8/20?s): 5 kA, 10 kA Class 1 and Class 2 luminaires, universal solutions Miniature size and easy to install Hardwired, in-line format End of life indication Rated current load (IL): 2.5 A, 10 A (series) Optional: “surge tested and certified” luminary with STL T23 by accredited LAB Back-up fuse: 25 A gG Applications LED outdoor lighting
Datasheet
Description
STL T23 is the series of robust 10-20 kV combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable for protection of LED outdoor luminaires (street-light). Due to the exposure of the extremely sensitive LED electronics to lightning–induced overvoltages, STL T23 is a widespread market solution amongst OEM manufacturers of LED lighting systems. Features STL, STLB Combined voltage pulse (1.2/50?s): 10 kV, 20 kV (Uoc) Maximum discharge current (8/20?s): 10 kA, 20 kA Nominal discharge current (8/20?s): 5 kA, 10 kA Class 1 and Class 2 luminaires, universal solutions Miniature size and easy to install Hardwired, in-line format End of life indication Rated current load (IL): 2.5 A, 10 A (series) Optional: “surge tested and certified” luminary with STL T23 by accredited LAB Back-up fuse: 25 A gG Applications LED outdoor lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Type 2+3 - for LED Lighting - 83230302 - Mersen
Newburyport, MA, USA
Surge-Trap® Type 2+3 - for LED Lighting
83230302
Surge-Trap® Type 2+3 - for LED Lighting 83230302
STL T23 is the series of robust 10-20 kV combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable for protection of LED outdoor luminaires (street-light). Due to the exposure of the extremely sensitive LED electronics to lightning–induced overvoltages, STL T23 is a widespread market solution amongst OEM manufacturers of LED lighting systems. Features STL, STLB Combined voltage pulse (1.2/50?s): 10 kV, 20 kV (Uoc) Maximum discharge current (8/20?s): 10 kA, 20 kA Nominal discharge current (8/20?s): 5 kA, 10 kA Class 1 and Class 2 luminaires, universal solutions Miniature size and easy to install Hardwired, in-line format End of life indication Rated current load (IL): 2.5 A, 10 A (series) Optional: “surge tested and certified” luminary with STL T23 by accredited LAB Back-up fuse: 25 A gG Applications LED outdoor lighting

STL T23 is the series of robust 10-20 kV combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable for protection of LED outdoor luminaires (street-light). Due to the exposure of the extremely sensitive LED electronics to lightning–induced overvoltages, STL T23 is a widespread market solution amongst OEM manufacturers of LED lighting systems.
Features

  • STL, STLB
  • Combined voltage pulse (1.2/50?s): 10 kV, 20 kV (Uoc)
  • Maximum discharge current (8/20?s): 10 kA, 20 kA
  • Nominal discharge current (8/20?s): 5 kA, 10 kA
  • Class 1 and Class 2 luminaires, universal solutions
  • Miniature size and easy to install
  • Hardwired, in-line format
  • End of life indication
  • Rated current load (IL): 2.5 A, 10 A (series)
  • Optional: “surge tested and certified” luminary with STL T23 by accredited LAB
  • Back-up fuse: 25 A gG

Applications

  • LED outdoor lighting
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number 83230302
Product Name Surge-Trap® Type 2+3 - for LED Lighting
Standards ANSI; ANSI C62.41.2
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
Protector / Inrush Current Limiter - tps-esb-01-25a-20497 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 25 amps
View Details
Surge-Trap® Pluggable STP Series - 75kA - STP208YN07M - Mersen
Specs
Mounting DIN Rail
Standards ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 * ANSI/IEEE C62.41.1, C62.41.2, C62.45 * RoHS Compliant
Surge Current 20000 amps
View Details