Mersen Surge-Trap® Pluggable STPT12 Series - 25kA 83120161

Description
STP T12 25 is the series of combined Type 1+2/Class I+II devices for discharging lightning currents and protecting against voltage surges, in accordance with EN/IEC 61643. Suitable as the first step of protection in incoming power supply panels and areas with exposure to the atmosphere, where installations are usually provided with an external lightning protection system. Features Lightning impulse current (10/350?s): 25kA per phase Maximum discharge current (8/20?s): 100kA per phase Nominal discharge current (8/20?s): 25kA per phase TNS, TNC and TT networks Un(L-N/L-L): 230/400V DIN-rail mountable, plug-in format Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Back-up fuse: 315 A gG Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers Water treatment Smart grid & LV Metering Photovoltaic & wind
Datasheet
Description
STP T12 25 is the series of combined Type 1+2/Class I+II devices for discharging lightning currents and protecting against voltage surges, in accordance with EN/IEC 61643. Suitable as the first step of protection in incoming power supply panels and areas with exposure to the atmosphere, where installations are usually provided with an external lightning protection system. Features Lightning impulse current (10/350?s): 25kA per phase Maximum discharge current (8/20?s): 100kA per phase Nominal discharge current (8/20?s): 25kA per phase TNS, TNC and TT networks Un(L-N/L-L): 230/400V DIN-rail mountable, plug-in format Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Back-up fuse: 315 A gG Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers Water treatment Smart grid & LV Metering Photovoltaic & wind
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Pluggable STPT12 Series - 25kA - 83120161 - Mersen
Newburyport, MA, USA
Surge-Trap® Pluggable STPT12 Series - 25kA
83120161
Surge-Trap® Pluggable STPT12 Series - 25kA 83120161
STP T12 25 is the series of combined Type 1+2/Class I+II devices for discharging lightning currents and protecting against voltage surges, in accordance with EN/IEC 61643. Suitable as the first step of protection in incoming power supply panels and areas with exposure to the atmosphere, where installations are usually provided with an external lightning protection system. Features Lightning impulse current (10/350?s): 25kA per phase Maximum discharge current (8/20?s): 100kA per phase Nominal discharge current (8/20?s): 25kA per phase TNS, TNC and TT networks Un(L-N/L-L): 230/400V DIN-rail mountable, plug-in format Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Back-up fuse: 315 A gG Applications Industry and automation Commercial and residential installations Telecom & IT & Data Centers Water treatment Smart grid & LV Metering Photovoltaic & wind

STP T12 25 is the series of combined Type 1+2/Class I+II devices for discharging lightning currents and protecting against voltage surges, in accordance with EN/IEC 61643. Suitable as the first step of protection in incoming power supply panels and areas with exposure to the atmosphere, where installations are usually provided with an external lightning protection system.
Features

  • Lightning impulse current (10/350?s): 25kA per phase
  • Maximum discharge current (8/20?s): 100kA per phase
  • Nominal discharge current (8/20?s): 25kA per phase
  • TNS, TNC and TT networks
  • Un(L-N/L-L): 230/400V
  • DIN-rail mountable, plug-in format
  • Visual and remote end of life indicators
  • Reversible chassis to allow cable entry from above or below
  • Mechanically coded cartridges to avoid cartridge replacement errors
  • Back-up fuse: 315 A gG

Applications

  • Industry and automation
  • Commercial and residential installations
  • Telecom & IT & Data Centers
  • Water treatment
  • Smart grid & LV Metering
  • Photovoltaic & wind
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number 83120161
Product Name Surge-Trap® Pluggable STPT12 Series - 25kA
Standards EN 61643-11
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting PCB
Surge Current 27 amps
View Details
Protector / Inrush Current Limiter - tps-esb-01-12a-20495 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Suppressor - 309025 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
TVSS Signal Protection Dataline & DC Signal
Mounting Plug-in
Connection DB Type Connector (DB 9, DB 25 etc.)
View Details