Mersen Surge-Trap® Pluggable STPT2 Series - 40kA PV 83020140

Description
STP T2 40 PV is the series of devices that provide advanced overvoltage protection to photovoltaic systems by utilizing Mersen’s optimized dynamic thermal disconnection system, which does not require additional overcurrent protection (back-up fuse) due to its high short-circuit withstand rating. These surge protective devices are suitable for all PV applications: large-scale, rooftop and self-consumption (off-grid) DC installations. The series includes specific multipole products for multiple MPPT (Maximum power point tracker) inverters. Features Maximum discharge current (8/20?s): 40 kA Nominal discharge current (8/20?s): 10 kA, 20 kA Ucpv: 65, 80, 660, 1060 Vdc and 1500 Vdc Iscpv: 10 kA (EN 50539-11), no back-up fuse required SCCR: 50 kA, 65 kA, 100 kA (UL 1449 4th Ed.) DIN-rail mountable, plug-in format Multiple MPPT specific products with UL 1449 certification Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Applications Photovoltaic & wind
Datasheet
Description
STP T2 40 PV is the series of devices that provide advanced overvoltage protection to photovoltaic systems by utilizing Mersen’s optimized dynamic thermal disconnection system, which does not require additional overcurrent protection (back-up fuse) due to its high short-circuit withstand rating. These surge protective devices are suitable for all PV applications: large-scale, rooftop and self-consumption (off-grid) DC installations. The series includes specific multipole products for multiple MPPT (Maximum power point tracker) inverters. Features Maximum discharge current (8/20?s): 40 kA Nominal discharge current (8/20?s): 10 kA, 20 kA Ucpv: 65, 80, 660, 1060 Vdc and 1500 Vdc Iscpv: 10 kA (EN 50539-11), no back-up fuse required SCCR: 50 kA, 65 kA, 100 kA (UL 1449 4th Ed.) DIN-rail mountable, plug-in format Multiple MPPT specific products with UL 1449 certification Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Applications Photovoltaic & wind
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Pluggable STPT2 Series - 40kA PV - 83020140 - Mersen
Newburyport, MA, USA
Surge-Trap® Pluggable STPT2 Series - 40kA PV
83020140
Surge-Trap® Pluggable STPT2 Series - 40kA PV 83020140
STP T2 40 PV is the series of devices that provide advanced overvoltage protection to photovoltaic systems by utilizing Mersen’s optimized dynamic thermal disconnection system, which does not require additional overcurrent protection (back-up fuse) due to its high short-circuit withstand rating. These surge protective devices are suitable for all PV applications: large-scale, rooftop and self-consumption (off-grid) DC installations. The series includes specific multipole products for multiple MPPT (Maximum power point tracker) inverters. Features Maximum discharge current (8/20?s): 40 kA Nominal discharge current (8/20?s): 10 kA, 20 kA Ucpv: 65, 80, 660, 1060 Vdc and 1500 Vdc Iscpv: 10 kA (EN 50539-11), no back-up fuse required SCCR: 50 kA, 65 kA, 100 kA (UL 1449 4th Ed.) DIN-rail mountable, plug-in format Multiple MPPT specific products with UL 1449 certification Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Applications Photovoltaic & wind

STP T2 40 PV is the series of devices that provide advanced overvoltage protection to photovoltaic systems by utilizing Mersen’s optimized dynamic thermal disconnection system, which does not require additional overcurrent protection (back-up fuse) due to its high short-circuit withstand rating. These surge protective devices are suitable for all PV applications: large-scale, rooftop and self-consumption (off-grid) DC installations. The series includes specific multipole products for multiple MPPT (Maximum power point tracker) inverters.
Features

  • Maximum discharge current (8/20?s): 40 kA
  • Nominal discharge current (8/20?s): 10 kA, 20 kA
  • Ucpv: 65, 80, 660, 1060 Vdc and 1500 Vdc
  • Iscpv: 10 kA (EN 50539-11), no back-up fuse required
  • SCCR: 50 kA, 65 kA, 100 kA (UL 1449 4th Ed.)
  • DIN-rail mountable, plug-in format
  • Multiple MPPT specific products with UL 1449 certification
  • Visual and remote end of life indicators
  • Reversible chassis to allow cable entry from above or below
  • Mechanically coded cartridges to avoid cartridge replacement errors

Applications

  • Photovoltaic & wind
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number 83020140
Product Name Surge-Trap® Pluggable STPT2 Series - 40kA PV
Standards UL; EN 50539-11 *UL 1449 4th Ed.
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
Protector / Inrush Current Limiter - tps-esb-01-16a-20496 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details
Surge-Trap® Type 1 XR Series SPD - STXR480Y05AN - Mersen
Specs
Mounting Wall/Panel
Standards ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
Surge Current 50000 amps
View Details