The SMD Series is a surface-mountable device suitable for high-volume and low- to medium-pressure applications.
Range: 5 to 500 psi (0.34 to 34.5 bar; 34.5 to 3,447 KPa)
Type: Absolute, gage, differential and vacuum
Media: Clean, dry air and non-corrosive gases
Packaging: Bulk
Flexibility: Sensitivity, resistance, bridge, constraint, etc.
| Merit Sensor Systems | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | SMD Series |
| Product Name | Uncompensated Surface Mountable Pressure Sensor |
| Applications | Automobile; Industrial |
| Pressure Type | Absolute; Gauge |
| Package / Mounting | Surface Mount (SMD) |
| Material | Ceramic |