Merit Sensor Systems Uncompensated Polycarbonate Port Pressure Sensor RPD Series

Description
The RPD Series is a flexible platform with excellent media compatibility. It was designed for a wide range of pressures. Features Range 15 psi to 500 psi (1 to 34.5 mbar; 103 to 3447 KPa) Temperature -40 to +85 ˚C Type Gage Media Air, gases and liquids Shipping Tape and reel Size 7.6 x 8.9 x 6.6 mm Benefits Excellent performance in both constant current and constant voltage applications Simple pressure attachment and electrical connection Designed for a soldered connection to wires, ribbon cable, or flex strip Typical Applications Medical inflation Water Pressure and flow management Industrial process control
Datasheet
Description
The RPD Series is a flexible platform with excellent media compatibility. It was designed for a wide range of pressures. Features Range 15 psi to 500 psi (1 to 34.5 mbar; 103 to 3447 KPa) Temperature -40 to +85 ˚C Type Gage Media Air, gases and liquids Shipping Tape and reel Size 7.6 x 8.9 x 6.6 mm Benefits Excellent performance in both constant current and constant voltage applications Simple pressure attachment and electrical connection Designed for a soldered connection to wires, ribbon cable, or flex strip Typical Applications Medical inflation Water Pressure and flow management Industrial process control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uncompensated Polycarbonate Port Pressure Sensor - RPD Series - Merit Sensor Systems
South Jordan, UT, United States
Uncompensated Polycarbonate Port Pressure Sensor
RPD Series
Uncompensated Polycarbonate Port Pressure Sensor RPD Series
The RPD Series is a flexible platform with excellent media compatibility. It was designed for a wide range of pressures. Features Range 15 psi to 500 psi (1 to 34.5 mbar; 103 to 3447 KPa) Temperature -40 to +85 ˚C Type Gage Media Air, gases and liquids Shipping Tape and reel Size 7.6 x 8.9 x 6.6 mm Benefits Excellent performance in both constant current and constant voltage applications Simple pressure attachment and electrical connection Designed for a soldered connection to wires, ribbon cable, or flex strip Typical Applications Medical inflation Water Pressure and flow management Industrial process control

The RPD Series is a flexible platform with excellent media compatibility. It was designed for a wide range of pressures.

Features

Range 15 psi to 500 psi (1 to 34.5 mbar; 103 to 3447 KPa) Temperature -40 to +85 ˚C Type Gage Media Air, gases and liquids Shipping Tape and reel Size 7.6 x 8.9 x 6.6 mm

Benefits

  • Excellent performance in both constant current and constant voltage applications
  • Simple pressure attachment and electrical connection
  • Designed for a soldered connection to wires, ribbon cable, or flex strip

Typical Applications

  • Medical inflation
  • Water Pressure and flow management
  • Industrial process control
Supplier's Site Datasheet

Technical Specifications

  Merit Sensor Systems
Product Category Pressure Sensor Chips
Product Number RPD Series
Product Name Uncompensated Polycarbonate Port Pressure Sensor
Applications Automobile; Industrial
Pressure Type Gauge
Package / Mounting Surface Mount (SMD)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Pressure Sensor Chip - ELVE Series - Pressure Sensor Chip - ELVE Series - All Sensors Corp.
Specs
Applications Industrial; INDUSTRIAL
Compensated Compensated
Pressure Type Gauge
View Details
Fully Compensated Harsh-media Pressure Sensor - TVC Series - Merit Sensor Systems
Specs
Applications Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details