The PMD Series is a thru-hole mountable device suitable for high-volume and low- to medium-pressure applications.
Range: 5 to 50 psi (0.34 to 3.5 bar; 34.5 to 345 KPa)
Type: Absolute, gage, differential and vacuum
Media: Clean, dry air and non-corrosive gases
Packaging: Trays
Flexibility: Sensitivity, resistance, bridge, constraint, etc.
| Merit Sensor Systems | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | PMD Series |
| Product Name | Thru-Hole Mountable Uncompensated Pressure Sensor |
| Applications | Automobile; Industrial |
| Pressure Type | Absolute; Gauge; Differential |
| Package / Mounting | Surface Mount (SMD) |
| Standards and Certifications | RoHS |