Range: -15 to 5 PSIG
Type: Gage Media Air, gases and liquids
Packaging: Bulk
Flexibility: Sensitivity, resistance, bridge, constraint, etc.
Temperature Range: 10 to +90 C
Performance: Enjoy best-in-class performance due to Merit’s proprietary Sentium technology
Cost: Save money over time with high-performing die
Security: Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMS)
Speed: Get to market quickly with creative and flexible solutions.
Service: Experience prompt, personal and professional support.
Medical:
Blood Analyzer Equipment
Medical Pneumatics
Medical Diagnostic Devices
Medical Analysis
| Merit Sensor Systems | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | MSS100 |
| Product Name | Custom High Volume, High Pressure Sensor Assembly |
| Applications | Automobile; Industrial |
| Pressure Type | Gauge |
| Package / Mounting | Surface Mount (SMD) |