The MS Series is a surface-mountable device suitable for high-volume and low- to medium-pressure applications.
Range 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Type Absolute, gage, differential and vacuum Media Clean, dry air and non-corrosive gases Packaging Bulk Flexibility Sensitivity, resistance, bridge, constraint, etc.
| Merit Sensor Systems | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | MS Series |
| Product Name | Uncompensated Surface Mountable Pressure Sensor |
| Applications | Automobile; Industrial |
| Pressure Type | Absolute; Gauge; Differential; Vacuum |
| Package / Mounting | Surface Mount (SMD) |
| Material | Ceramic |