What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer it fully compensated, saving you calibration time and equipment on the assembly line. It is also available uncompensated for lower cost. Once in the application, the LP Series performs with excellent linearity, hysteresis, and stability.
Pressure 0.04 to 1 psi / 2.49 to 69 mbar / 0.25 to 6.9 kPa / 1 to 28 inH2O Temperature -40 to 85 °C Configuration Differential or gage Output Uncompensated mV, analog 0.5 to 4.5 V, or digital I²C Media Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request
Industrial Filters (air flow via ΔΡ and air pressure) HVAC systems and control units Sensors and transmitters Medical CPAP Spirometers Ventilators Nebulizers
| Merit Sensor Systems | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | LP Series 1400 |
| Product Name | Uncompensated Ultra-Low Pressure Sensor |
| Applications | Industrial |
| Compensated | Compensated |
| Pressure Type | Absolute; Gauge |
| Package / Mounting | Surface Mount (SMD) |