The HTS Series is a surface-mountable pressure sensor that offers you a choice between an analog or digital output. But the HTS Series is not just your typical surface-mount device. Due to its backside-pressure-me
measurement design, the sensor’s electronics are isolated, making the HTS Series compatible with wet, corrosive media. Learn more.
Features
Pressure 1 to 100 psi / 70 to 7,000 mbar / 7 to 700 kPa Temperature -40 to 125 °C Configuration Absolute or gage Output Digital I2C and analog 0.5 V – 4.5 V Shipping Tape and reel
Typical Applications
Industrial To monitor HVAC systems, water levels, water pressure, and processes. It is also used for air-conditioning and other refrigerant systems, portable-measurement and analysis instrumentation, and industrial automation. Automotive To monitor the pressure of transmission fluid, fuel systems, oil systems, EGR systems, exhaust gas, etc. Medical Used in equipment for diagnosis and analysis.
The HTS Series is a surface-mountable pressure sensor that offers you a choice between an analog or digital output. But the HTS Series is not just your typical surface-mount device. Due to its backside-pressure-memeasurement design, the sensor’s electronics are isolated, making the HTS Series compatible with wet, corrosive media. Learn more.
Features
Pressure 1 to 100 psi / 70 to 7,000 mbar / 7 to 700 kPa Temperature -40 to 125 °C Configuration Absolute or gage Output Digital I2C and analog 0.5 V – 4.5 V Shipping Tape and reel
Typical Applications
Industrial To monitor HVAC systems, water levels, water pressure, and processes. It is also used for air-conditioning and other refrigerant systems, portable-measurement and analysis instrumentation, and industrial automation. Automotive To monitor the pressure of transmission fluid, fuel systems, oil systems, EGR systems, exhaust gas, etc. Medical Used in equipment for diagnosis and analysis.