Are you looking for a MEMS sensing element for a low- to medium-pressure application? Our D Series has been designed with a small footprint (1.4 x 1.4 mm), making it a low-cost option for pressures from 1 to 21 bar.
Pressure 15 to 300 psi / 1 to 20.7 bar / 103 to 2,068 kPa Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape or waffle pack Flexibility Sensitivity, resistance, bridge, constraint, etc.
Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
| Merit Sensor Systems | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | D Series |
| Product Name | MEMS Sensing Elements Low Cost Pressure Sensor |
| Applications | Automobile; Industrial |
| Pressure Type | Absolute; Gauge; Differential; Vacuum |
| Package / Mounting | Surface Mount (SMD) |