Merit Sensor Systems Passively Compensated Medical Pressure Sensor AP Series

Description
The AP Series is calibrated at room temperature using laser-trimmed resistors. It is suitable for high-volume and low- to medium-pressure applications. Features Range -15 to 300 psi (-1 to 20.7 bar; -103 to 2,068 KPa) Also available in higher pressures Type Gage Media Air, gases and liquids Packaging Bulk Flexibility Custom options available Benefits Performance Enjoy best-in-class performance due to Merit Sensor’s proprietary Sentium technology Cost Save money over time with high-performing product. Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
Datasheet
Description
The AP Series is calibrated at room temperature using laser-trimmed resistors. It is suitable for high-volume and low- to medium-pressure applications. Features Range -15 to 300 psi (-1 to 20.7 bar; -103 to 2,068 KPa) Also available in higher pressures Type Gage Media Air, gases and liquids Packaging Bulk Flexibility Custom options available Benefits Performance Enjoy best-in-class performance due to Merit Sensor’s proprietary Sentium technology Cost Save money over time with high-performing product. Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passively Compensated Medical Pressure Sensor - AP Series - Merit Sensor Systems
South Jordan, UT, United States
Passively Compensated Medical Pressure Sensor
AP Series
Passively Compensated Medical Pressure Sensor AP Series
The AP Series is calibrated at room temperature using laser-trimmed resistors. It is suitable for high-volume and low- to medium-pressure applications. Features Range -15 to 300 psi (-1 to 20.7 bar; -103 to 2,068 KPa) Also available in higher pressures Type Gage Media Air, gases and liquids Packaging Bulk Flexibility Custom options available Benefits Performance Enjoy best-in-class performance due to Merit Sensor’s proprietary Sentium technology Cost Save money over time with high-performing product. Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.

The AP Series is calibrated at room temperature using laser-trimmed resistors. It is suitable for high-volume and low- to medium-pressure applications.

Features

Range -15 to 300 psi (-1 to 20.7 bar; -103 to 2,068 KPa) Also available in higher pressures Type Gage Media Air, gases and liquids Packaging Bulk Flexibility Custom options available

Benefits

Performance Enjoy best-in-class performance due to Merit Sensor’s proprietary Sentium technology Cost Save money over time with high-performing product. Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.

Supplier's Site Datasheet

Technical Specifications

  Merit Sensor Systems
Product Category Pressure Sensor Chips
Product Number AP Series
Product Name Passively Compensated Medical Pressure Sensor
Applications Medical
Compensated Compensated
Pressure Type Absolute; Gauge
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data