Mercer International, Inc. Model 5H

Description
The Oil Skimmers Model 5H is a compact oil skimmer specially designed for small or hard-to-get-at places or in congested plant areas where the unit can be located within 3 feet of the water level. Like our Model 6V Brill™, it is fully automatic, works 24/7, and can be installed on open or closed tanks. Also similar to our Model 6V Brill™, the Model 5H waste oil recovery system removes oily waste using an oil collector tube. Oil adheres to the outside of the floating closed-loop tube and is slowly drawn across the surface of the water and into the oil skimmer. The collector tube snakes over and around floating debris, adjusting automatically to changing water levels. The tube is drawn up into the skimmer and through scrapers that remove the oil. Then the tube returns to the water surface to collect more oil, while the recovered oil flows to a collection container. Model 5H Mounting Options We have numerous 5H mounting systems available to ensure easy installation and peak performance. Call our representatives today to find out if our 5H is right for your application. The Model 5H oil skimmer is a hard working skimmer specially designed for use in small or confined spaces. It can be mounted close to the liquid level. Model 5H Typical Applications Machining/Metalworki ng Wastewater Treatment Disposal Sites Heat Treating Steel Producing Chemical Processing Poultry Processing Metal Processing Automotive Parts Food Processing Fuel Distribution Metal Office Furniture Power Generation Tanning Industry
Description
The Oil Skimmers Model 5H is a compact oil skimmer specially designed for small or hard-to-get-at places or in congested plant areas where the unit can be located within 3 feet of the water level. Like our Model 6V Brill™, it is fully automatic, works 24/7, and can be installed on open or closed tanks. Also similar to our Model 6V Brill™, the Model 5H waste oil recovery system removes oily waste using an oil collector tube. Oil adheres to the outside of the floating closed-loop tube and is slowly drawn across the surface of the water and into the oil skimmer. The collector tube snakes over and around floating debris, adjusting automatically to changing water levels. The tube is drawn up into the skimmer and through scrapers that remove the oil. Then the tube returns to the water surface to collect more oil, while the recovered oil flows to a collection container. Model 5H Mounting Options We have numerous 5H mounting systems available to ensure easy installation and peak performance. Call our representatives today to find out if our 5H is right for your application. The Model 5H oil skimmer is a hard working skimmer specially designed for use in small or confined spaces. It can be mounted close to the liquid level. Model 5H Typical Applications Machining/Metalworki ng Wastewater Treatment Disposal Sites Heat Treating Steel Producing Chemical Processing Poultry Processing Metal Processing Automotive Parts Food Processing Fuel Distribution Metal Office Furniture Power Generation Tanning Industry

Suppliers

Company
Product
Description
Supplier Links
The Oil Skimmers Model 5H is a compact oil skimmer specially designed for small or hard-to-get-at places or in congested plant areas where the unit can be located within 3 feet of the water level. Like our Model 6V Brill™, it is fully automatic, works 24/7, and can be installed on open or closed tanks. Also similar to our Model 6V Brill™, the Model 5H waste oil recovery system removes oily waste using an oil collector tube. Oil adheres to the outside of the floating closed-loop tube and is slowly drawn across the surface of the water and into the oil skimmer. The collector tube snakes over and around floating debris, adjusting automatically to changing water levels. The tube is drawn up into the skimmer and through scrapers that remove the oil. Then the tube returns to the water surface to collect more oil, while the recovered oil flows to a collection container. Model 5H Mounting Options We have numerous 5H mounting systems available to ensure easy installation and peak performance. Call our representatives today to find out if our 5H is right for your application. The Model 5H oil skimmer is a hard working skimmer specially designed for use in small or confined spaces. It can be mounted close to the liquid level. Model 5H Typical Applications Machining/Metalworki ng Wastewater Treatment Disposal Sites Heat Treating Steel Producing Chemical Processing Poultry Processing Metal Processing Automotive Parts Food Processing Fuel Distribution Metal Office Furniture Power Generation Tanning Industry

The Oil Skimmers Model 5H is a compact oil skimmer specially designed for small or hard-to-get-at places or in congested plant areas where the unit can be located within 3 feet of the water level. Like our Model 6V Brill™, it is fully automatic, works 24/7, and can be installed on open or closed tanks.

Also similar to our Model 6V Brill™, the Model 5H waste oil recovery system removes oily waste using an oil collector tube.

Oil adheres to the outside of the floating closed-loop tube and is slowly drawn across the surface of the water and into the oil skimmer.

The collector tube snakes over and around floating debris, adjusting automatically to changing water levels. The tube is drawn up into the skimmer and through scrapers that remove the oil. Then the tube returns to the water surface to collect more oil, while the recovered oil flows to a collection container.

Model 5H Mounting Options

We have numerous 5H mounting systems available to ensure easy installation and peak performance. Call our representatives today to find out if our 5H is right for your application.

The Model 5H oil skimmer is a hard working skimmer specially designed for use in small or confined spaces. It can be mounted close to the liquid level.

Model 5H Typical Applications

  • Machining/Metalworking
  • Wastewater Treatment
  • Disposal Sites
  • Heat Treating
  • Steel Producing
  • Chemical Processing
  • Poultry Processing
  • Metal Processing
  • Automotive Parts
  • Food Processing
  • Fuel Distribution
  • Metal Office Furniture
  • Power Generation
  • Tanning Industry
Supplier's Site

Technical Specifications

  Mercer International, Inc.
Product Category Oil Skimmers
Product Number Model 5H
Unlock Full Specs
to access all available technical data

Similar Products

Oil Skimmers - TSOC Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Function Removal
Technology Belt
Removal Rate 1.59 GPH (1.67 ml/sec)
View Details
 - Model 6V - Mercer International, Inc.
Mercer International, Inc.
View Details
Safety-Kleen Systems, Inc.
Specs
Function Removal
Technology Coalescing
Flow 1 GPM (3.79 L/min)
View Details